EN
  • EN
  • DE

GSIB1520-E3/45

Part No GSIB1520-E3/45
Manufacturer Vishay
Catalog Bridge Rectifiers
Description DIODE 15A 200V GSIB-5S / Diode Rectifier Bridge Single 200V 3.5A 4-Pin Case GSIB-5S Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 3.5A
Voltage - Forward (Vf) (Maximum) @ If 950mV @ 7.5A
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GSIB-5S
Manufacturer Package GSIB-5S
Win Source Part Number 775450-GSIB1520-E3/45
Popularity Medium
Supply and Demand Status Limited
Family Name GSIB1520
Introduction Date November 07, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian GSIB1520-E3/45 CAD Model

Description

The GSIB1520-E3/45 is a single-phase bridge rectifier from Vishay. It is designed to convert alternating current (AC) to direct current (DC). It is commonly used in power supplies, adapters, and other electronic devices that require a DC voltage source. The device offers a compact size and high surge current capability, making it a reliable choice for various applications.

Applications:

  • Power Supplies
  • AC Adapters
  • Battery Chargers
  • Lighting Systems
  • Industrial Automation Equipment

Features:

  • Single-Phase Bridge Rectifier: Converts AC to DC.
  • High Surge Current Capability: Withstands high current surges.
  • High Isolation Voltage: Provides electrical isolation.
  • Low Forward Voltage Drop: Minimizes power losses.
  • Compact Size: Saves board space.

Benefits:

  • Efficient AC-DC Conversion: Provides a stable DC voltage from an AC source.
  • Enhanced Reliability: High surge current capability protects against transients.
  • Improved Safety: High isolation voltage ensures electrical safety.
  • Reduced Power Dissipation: Low forward voltage drop minimizes power losses.
  • Space-Saving Design: Compact size allows for use in space-constrained applications.

Additional Details:

The GSIB1520-E3/45 is typically available in a GSIB package. This bridge rectifier is designed to convert AC voltage to DC voltage efficiently and reliably. It features a high surge current capability, which allows it to withstand transient current surges without damage. The high isolation voltage provides electrical isolation between the AC input and the DC output, enhancing safety. The low forward voltage drop minimizes power losses, improving overall efficiency. This bridge rectifier is commonly used in power supplies to convert the AC mains voltage to a DC voltage suitable for powering electronic circuits. It is also used in AC adapters for charging batteries and powering portable devices. The compact size of the GSIB package makes it suitable for use in space-constrained applications. The GSIB1520-E3/45 is a reliable and efficient solution for AC-DC conversion in a wide range of electronic devices.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7376 $52.1280
75+ $1.4257 $106.9275
110+ $1.3812 $151.9320
150+ $1.3366 $200.4900
195+ $1.2921 $251.9595
260+ $1.1584 $301.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess