EN
  • EN
  • DE

TPS76330QDBVRG4Q1

Part No TPS76330QDBVRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 3V
Current - Output 150mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 140 µA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS76330
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46963-6,296-46963-2,296-46963-1,TEXTISTPS76330QDBVRG4Q1,TPS76330QDBVRG4Q1-ND,-296-46963-1-ND,2156-TPS76330QDBVRG4Q1
Standard Package 3,000
Win Source Part Number 1317155-TPS76330QDBVRG4Q1
Ultra Librarian 3D Model Ultra Librarian TPS76330QDBVRG4Q1 CAD Model

Description

Product Overview: TPS76330QDBVRG4Q1 - Texas Instruments

The TPS76330QDBVRG4Q1 is a high-quality, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments. This precision device is engineered to provide a fixed output voltage of 3.0V, which is ideal for powering sensitive electronic components in a variety of applications, including automotive, industrial, and consumer electronics.

Key Features

  • Low Dropout Voltage: The LDO features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which helps in maximizing battery life in portable applications.
  • High Output Accuracy: It offers a high level of output voltage accuracy, which is essential for providing stable power to sensitive circuits that require a precise voltage supply.
  • Low Quiescent Current: The device boasts a low quiescent current, making it suitable for battery-powered devices where power conservation is crucial.
  • Thermal Shutdown Protection: It includes thermal shutdown protection, safeguarding the device and the system it powers from damage due to excessive temperature.
  • Overcurrent Protection: The TPS76330QDBVRG4Q1 is equipped with overcurrent protection, which prevents damage to the regulator and the downstream circuitry in the event of a short circuit or overload condition.
  • Small Package Size: The device comes in a small SOT-23-5 package, which is suitable for space-constrained applications.

Applications

The TPS76330QDBVRG4Q1 is versatile and can be used in a wide range of applications. It is particularly well-suited for use in automotive systems, where reliable and consistent power delivery is essential. Additionally, it can be used in portable devices, power management solutions, and any other systems that require a stable and efficient low-voltage supply.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS76330QDBVRG4Q1 is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high performance and durability in harsh environments. With Texas Instruments' reputation for excellence, customers can trust this LDO voltage regulator to deliver consistent performance and longevity.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4483 $50.6905
85+ $1.1883 $101.0055
135+ $1.1512 $155.4120
180+ $1.1141 $200.5380
235+ $1.0769 $253.0715
315+ $0.9655 $304.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess