EN
  • EN
  • DE

GSIB1580

Part No GSIB1580
Manufacturer Vishay
Description Single-Phase Single In-Line Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1177931-GSIB1580
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GSIB1580 CAD Model

Description

The GSIB1580 is a single-phase bridge rectifier manufactured by Vishay. This component is designed to convert alternating current (AC) to direct current (DC). It's commonly used in power supplies and various electronic devices.

Applications:

  • Power supplies: Converts AC voltage from the mains to DC voltage required by electronic circuits.
  • Adapters: Used in AC/DC adapters for charging devices like smartphones and laptops.
  • Motor drives: Rectifies AC power for DC motor control.
  • Industrial automation: Provides DC power for various industrial control systems.
  • Battery chargers: Converts AC to DC for charging batteries.

Features:

  • High surge current capability: Can withstand high surge currents during startup.
  • High isolation voltage: Provides electrical isolation between AC and DC sides.
  • Low forward voltage drop: Minimizes power loss during rectification.
  • Compact size: Easy to integrate into various electronic circuits.
  • High reliability: Designed for long-term performance.

Benefits:

  • Efficient AC-to-DC conversion: Provides reliable and efficient conversion of AC to DC power.
  • Protection against voltage surges: Withstands high surge currents, protecting the circuit from damage.
  • Electrical isolation: Ensures safety by isolating the AC and DC sides.
  • Easy integration: The compact size allows for easy incorporation into different applications.
  • Long-lasting performance: The robust design ensures reliability and longevity.

Technical Specifications:

The GSIB1580 has a maximum repetitive peak reverse voltage of 800V. Its maximum RMS voltage is 560V and the maximum DC blocking voltage is 800V. The maximum average forward rectified current is 15A. The peak forward surge current is 300A.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9993 $59.9790
75+ $1.6413 $123.0975
110+ $1.5893 $174.8230
155+ $1.5385 $238.4675
195+ $1.4876 $290.0820
260+ $1.3329 $346.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess