EN
  • EN
  • DE

IHLP2525EZERR56M01

Part No IHLP2525EZERR56M01
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 560NH 20A 3.6 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 11 Weeks
Features Shielded Molded Inductor 3.6mOhm Max Nonstandard
Manufacturer Vishay
Series IHLP-2525EZ-01
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number IHLP2525EZERR56M01-ND, 541-IHLP2525EZERR56M01DKR, 541-IHLP2525EZERR56M01CT, 541-IHLP2525EZERR56M01TR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921071-IHLP2525EZERR56M01
Ultra Librarian 3D Model Ultra Librarian IHLP2525EZERR56M01 CAD Model

Description

The IHLP2525EZERR56M01 is a high-current inductor manufactured by Vishay, belonging to their IHLP (Inductor, High Current, Power) series. This component is specifically designed for power supply applications, DC-DC converters, and voltage regulators where high current handling and efficient energy storage are critical. The shielded construction effectively minimizes electromagnetic interference (EMI).

Applications

  • DC-DC Converters
  • Voltage Regulators
  • Power Supplies
  • Point-of-Load (POL) Converters
  • Filtering Applications

Features

  • High Current Capability: Designed to withstand and efficiently handle high current levels.
  • Low DCR (Direct Current Resistance): Minimizes power losses, leading to increased efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) to prevent noise from affecting surrounding circuitry.
  • Compact Footprint: Allows for high-density board layouts and miniaturization of devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes, reducing manufacturing costs.
  • RoHS Compliant: Meets environmental standards by being lead-free and compliant with the Restriction of Hazardous Substances directive.

Benefits

  • Enhanced Power Efficiency: Minimizes energy waste in power conversion circuits, leading to longer battery life or reduced heat generation.
  • Reduced Electromagnetic Interference: Prevents the inductor from radiating noise, ensuring stable operation of nearby sensitive components.
  • Space-Saving Design: Allows for smaller and more compact power supply designs.
  • Reliable Performance: Provides stable inductance and current handling capabilities under various operating conditions.
  • Simplified Manufacturing: Compatible with standard SMT assembly techniques for efficient production.

Technical Specifications

The IHLP2525EZERR56M01 has an inductance value of 0.56 µH. Key specifications include its saturation current (Isat) and RMS current (Irms) ratings, which define its ability to handle high currents without significant performance degradation. The operating temperature range typically spans from -55°C to +125°C. For detailed specifications, consult the official Vishay datasheet.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess