EN
  • EN
  • DE
  • IT

IHLP3232DZER4R7M11

Part No IHLP3232DZER4R7M11
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 4.7UH 8A 22.6 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Vishay Dale
Series IHLP-3232DZ-11
Packaging Reel - TR
Type Molded
Inductance 4.7μH
Tolerance ±20%
Current Rating 8A
Current - Saturation 8.7A
Shielding Shielded
DC Resistance (DCR) 22.6 mOhm Max
Frequency - Self Resonant 17MHz
Operating Temperature Range -55°C ~ 125°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Size 0.340" L x 0.322" W (8.64mm x 8.18mm)
Height - Seated (Maximum) 0.157" (4.00mm)
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 714492-IHLP3232DZER4R7M11
Popularity Medium
Supply and Demand Status Sufficient
Family Name IHLP-3232DZ-11
Introduction Date February 21, 2011
ECCN EAR99
Country of Origin China, Israel, United States of America
Halogen Free Unknown
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian IHLP3232DZER4R7M11 CAD Model

Description

The IHLP3232DZER4R7M11 is a high-current inductor from Vishay. This inductor is part of the IHLP series, known for its low DCR (DC Resistance) and high efficiency. It is designed for use in power supplies and DC-DC converters where high current handling and low losses are critical. The IHLP3232DZER4R7M11 offers excellent performance in a compact size, making it suitable for space-constrained applications.

Applications:

  • DC-DC converters
  • Voltage regulators
  • Power supplies for portable devices
  • Point-of-Load (POL) converters
  • Filtering applications

Features:

  • Low DCR (DC Resistance) for reduced power losses
  • High current handling capability
  • Shielded construction for low EMI (Electromagnetic Interference)
  • Operating temperature range: -55°C to +125°C
  • Compact 3.2 mm x 3.2 mm footprint
  • Inductance value: 4.7 μH
  • Tolerance: ±20%

Benefits:

  • Improved efficiency in power conversion circuits
  • Reduced power dissipation, leading to cooler operation
  • Minimized EMI for compliance with regulatory standards
  • Suitable for high-temperature environments
  • Space-saving design for compact devices

Additional Details:

The IHLP3232DZER4R7M11 is constructed using a molded composite material, which provides excellent mechanical strength and environmental protection. The shielded construction effectively contains the magnetic field, reducing the potential for interference with nearby components. The low DCR minimizes the power losses associated with the inductor's series resistance, resulting in higher overall circuit efficiency. This inductor is commonly used in applications where high current and small size are essential requirements. The 4.7 μH inductance value is suitable for a wide range of switching frequencies. The part is lead-free and RoHS compliant. Its robust design makes it well-suited for demanding applications in both industrial and consumer electronics. Its compact size allows for high-density designs while maintaining high performance. The IHLP series is known for its reliability and consistent performance, making it a popular choice for power supply designers.

You May Also Be Interested in

Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0557 $52.7850
120+ $0.8662 $103.9440
180+ $0.8391 $151.0380
250+ $0.8121 $203.0250
320+ $0.7850 $251.2000
430+ $0.7038 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess