EN
  • EN
  • DE

IHLP4040DZERR24M11

Part No IHLP4040DZERR24M11
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 240NH 33A 0.95MOHM SMD / 240 nH Shielded Molded Inductor 33 A 0.95mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Vishay Dale
Series IHLP-4040DZ-11
Package Tape & Reel
Type Molded
Inductance 240 nH
Tolerance ±20%
Current Rating (Amps) 33 A
Current - Saturation (Isat) 44A
Shielding Shielded
DC Resistance (DCR) 0.95mOhm Max
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Supplier Device Package 4040
Dimension 0.425" L x 0.400" W (10.80mm x 10.16mm)
Height - Seated (Max) 0.157" (4.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names 541-IHLP4040DZERR24M11TR,541-IHLP4040DZERR24M11CT,IHLP4040DZERR24M11-ND,541-IHLP4040DZERR24M11DKR
Standard Package 500
Win Source Part Number 1087130-IHLP4040DZERR24M11
Ultra Librarian 3D Model Ultra Librarian IHLP4040DZERR24M11 CAD Model

Description

The Vishay Dale IHLP-4040DZ-11 is a molded type, shielded inductor that belongs to the category of fixed inductors.

  • Inductance: 240 nH
  • Height: 0.157 inches
  • Package/Case: Non-standard
  • Mounting: SMD (SMT)
  • Tolerance: ±20%
  • DC Resistance: 0.95 mOhm Max
  • Current Rating: 33A
  • Current Saturation: 44A
  • Availability: Win Source

You May Also Be Interested in

Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Bourns Inc.
Need more? Email Us
Others
Lowest to $8.8288
AKM Semiconductor Inc.
Lowest to $4.7066
Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Others
Lowest to $1.2878
Bourns Inc.
Need more? Email Us
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8532 $51.1920
145+ $0.7001 $101.5145
225+ $0.6782 $152.5950
305+ $0.6564 $200.2020
395+ $0.6345 $250.6275
530+ $0.5688 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,916 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess