EN
  • EN
  • DE

IHLP5050EZERR10M01

Part No IHLP5050EZERR10M01
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 100NH 55A 0.6 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Dale
Packaging Reel
Type Molded
Inductance 100nH
Tolerance ±20%
Current Rating (Amps) 55A
Current - Saturation 118A
Shielding Shielded
DC Resistance (DCR) 0.6mOhm Max
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100kHz
Mounting Style SMD
Manufacturer Package Nonstandard
Dimension 0.520" L x 0.508" W (13.20mm x 12.90mm)
Height - Seated (Maximum) 0.197" (5.00mm)
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806734-IHLP5050EZERR10M01
Ultra Librarian 3D Model Ultra Librarian IHLP5050EZERR10M01 CAD Model

Description

The Vishay Dale IHLP5050EZERR10M01 is an inductor that is designed to provide high performance and reliability.

    You May Also Be Interested in

    Fangcheng Electronics (Dongguan) Co., Ltd.
    6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
    Lowest to $0.8651
    TAI-TECH Advanced Electronics
    5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
    Lowest to $0.1724
    Guangdong Fenghua Advanced Technology
    150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
    Lowest to $0.0141
    Gotrend
    1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
    Lowest to $0.1467
    YJYCOIN
    700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
    Lowest to $0.0832
    Shenzhen HongyeX Electronics Co., Ltd.
    200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
    Lowest to $0.0051
    Shenzhen Cjiang Microelectronics Technology Co., Ltd.
    4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
    Lowest to $0.0646
    Shenzhen Shunxiangnuo Electronics Co., Ltd.
    370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
    Lowest to $0.1907
    Inpaq
    2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
    Lowest to $0.0583

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.7023
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.2767
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0903
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.8313
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.2767
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1616
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.4647
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.4046
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.5429
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0594
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    45+ $1.3978 $62.9010
    105+ $1.1469 $120.4245
    160+ $1.1111 $177.7760
    215+ $1.0753 $231.1895
    280+ $1.0394 $291.0320
    375+ $0.9319 $349.4625
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 4,843 pieces
    MOQ: 45 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess