EN
  • EN
  • DE
  • IT

IL410-X017

Part No IL410-X017
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description Optocoupler, Phototriac Output, Zero Crossing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 600V
Static dV/dt (Minimum) 10kV/μs
Current - LED Trigger (Ift) (Maximum) 2mA
Current - On State (It (RMS)) (Maximum) 300mA
Current - Hold (Ih) 500μA
Turn On Time 35μs
Voltage - Forward (Vf) (Typ) 1.16V
Current - DC Forward (If) (Maximum) 60mA
Operating Temperature Range -55°C ~ 100°C
Mounting SMD
Package 6-SMD
Approvals CSA, UR, VDE
Win Source Part Number 1185428-IL410-X017
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name IL410
Introduction Date September 12, 2001
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian IL410-X017 CAD Model

Description

The Vishay Semiconductor Opto Division IL410-X017 is a triac output type optoisolator manufactured by Vishay Semiconductor Opto Division.

  • Voltage Off State: 600V
  • Voltage Isolation: 5300Vrms
  • Number of Channels: 1
  • Current On State (It (RMS)) (Maximum): 300mA
  • Turn On Time: 35μs
  • Static dV/dt (Minimum): 10kV/μs
  • Current LED Trigger (Ift) (Maximum): 2mA
  • Current DC Forward (If) (Maximum): 60mA
  • Package: 6-SMD
  • ECCN: EAR99

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP SMD T/R
Lowest to $0.1737
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD / Optocoupler Triac AC-OUT 1-CH 250V 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4SMD / Optocoupler Triac AC-OUT 1-CH 400V 4-Pin Mini-Flat T/R
Lowest to $0.9348
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4MFP / Optocoupler Triac AC-OUT 1-CH 250V 4-Pin Mini-Flat T/R
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD / Optocoupler Triac AC-OUT 1-CH 250V 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4SMD / Optocoupler Triac AC-OUT 1-CH 250V 4-Pin Mini-Flat Tube
Lowest to $0.7961
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD / Optocoupler Triac AC-OUT 1-CH 250V 6-Pin PDIP SMD T/R
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD / Optocoupler Triac AC-OUT 1-CH 400V 6-Pin PDIP SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess