EN
  • EN
  • DE
  • IT

ILBB0805ER202V

Part No ILBB0805ER202V
Manufacturer Vishay
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 2K OHM 0805 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202647-ILBB0805ER202V
Win Source Part Number Cross
Manufacturer Vishay Dale
Category Filters Ferrite Beads and Chips
Series ILBB-0805
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Impedance @ Frequency 2 kOhms @ 100 MHz
Current Rating (Max) 80mA
DC Resistance (DCR) (Max) 500mOhm
Operating Temperature -55°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian ILBB0805ER202V CAD Model

Description

Vishay Dale presents the 1202647 ferrite bead and chip filter from the ILBB-0805 series.

  • Series: ILBB-0805
  • Maximum Current Rating: 80mA
  • Impedance: 2 kilohms @ 100 MHz
  • DC Resistance (DCR): Maximum 500mOhm
  • Temperature Range: -55°C to 125°C
  • Status: Active

You May Also Be Interested in

FAIR-RITE PRODUCTS
RF Power LDMOS Transistors | FERRITE BEAD 1806 1LN
Lowest to $0.0759
TDK Corporation
FERRITE BEAD 240 OHM 0504 2LN
Need more? Email Us
Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 600 OHM 1206 1LN
Need more? Email Us
Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 300 OHM 0603 1LN
Lowest to $0.2923
Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 2.2 KOHM 0603 1LN
Lowest to $0.0587
Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.6569
Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 80 OHM 1806 1LN
Lowest to $3.5109
Sunlord
FERRITE BEAD 12025%OHM 0402 1LN / 120 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 700mA 130mOhm
Lowest to $0.0056
Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 1 KOHM 0805 1LN
Lowest to $0.0440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess