EN
  • EN
  • DE

ILQ5-X009T

Part No ILQ5-X009T
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV 4CH TRANS 16SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Win Source Part Number 810789-ILQ5-X009T
Popularity Medium
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 750
Supplier Device Package 16-SMD
Manufacturer Package 16-SMD, Gull Wing
Mounting Style SMD
Temperature Range - Operating -40°C ~ 100°C
Vce Saturation (Maximum) 400mV
Current - DC Forward (If) (Maximum) 60mA
Voltage - Forward (Vf) (Typ) 1.25V
Current - Output / Channel 50mA
Maximum Output Voltage 70V
Output Type Transistor
Input Type DC
Rise / Fall Time (Typ) 2.6μs, 2.2μs
Turn On / Turn Off Time (Typ) 1.1μs, 2.5μs
Current Transfer Ratio (Maximum) 400% at 10mA
Current Transfer Ratio (Min) 50% at 10mA
Voltage - Isolation 5300Vrms
Number of Channels 4
Part Status Obsolete (End Of Life)
Packaging Reel
Manufacturer Vishay Semiconductor Opto Division
Ultra Librarian 3D Model Ultra Librarian ILQ5-X009T CAD Model

Description

The Vishay Semiconductor Opto Division Transistor is a high-performance electronic component from Vishay Semiconductor Opto Division.

  • Channels: Four
  • Output Type: Transistor
  • Input Type: DC
  • Voltage Forward (Vf): 1.25V (Typ)
  • Rise/Fall Time (Typ): 2.6μs, 2.2μs
  • Current Output/Channel: 50mA
  • Voltage Isolation: 5300Vrms
  • Current Transfer Ratio (Min): 50% @ 10mA
  • Turn On/Turn Off Time (Typ): 1.1μs, 2.5μs
  • Maximum Output Voltage: 70V
  • Manufacturer Package: 16-SMD, Gull Wing
  • Current DC Forward (If) (Maximum): 60mA
  • Current Transfer Ratio (Maximum): 400% @ 10mA
  • Vce Saturation (Maximum): 400mV

You May Also Be Interested in

IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5117 $58.8455
280+ $0.4193 $117.4040
430+ $0.4066 $174.8380
590+ $0.3939 $232.4010
760+ $0.3800 $288.8000
1,020+ $0.3407 $347.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess