EN
  • EN
  • DE

IRF634NS

Part No IRF634NS
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826093-IRF634NS
Ultra Librarian 3D Model Ultra Librarian IRF634NS CAD Model

Description

The IRF634NS is an N-Channel Power MOSFET from Vishay. It is designed for high-speed switching and low on-resistance, making it suitable for a wide range of power management applications.

Applications:

  • Switch Mode Power Supplies (SMPS): Used as the primary switching element in SMPS for converting AC voltage to DC voltage.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide backup power during power outages.
  • DC-DC Converters: Used in DC-DC converters to efficiently convert one DC voltage level to another.
  • Motor Control: Can be used in motor control circuits for controlling the speed and torque of electric motors.

Features:

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Reduces power losses and improves efficiency.
  • Fast Switching Speed: Allows for efficient operation at high frequencies.
  • Avalanche Rated: Designed to withstand avalanche conditions, improving reliability.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high efficiency in power conversion applications.
  • Reduced Power Dissipation: Low on-resistance minimizes power dissipation and heat generation.
  • Improved Reliability: Avalanche rating enhances the reliability and robustness of the MOSFET.
  • Simplified Circuit Design: N-channel configuration simplifies gate drive circuitry.

Additional Details:

The IRF634NS is typically packaged in a D2PAK (TO-263) for surface mounting. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), and on-resistance (RDS(on)). Consult the datasheet for detailed electrical characteristics, thermal performance, and application recommendations. It is designed for applications where efficiency, switching speed, and reliability are critical.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess