EN
  • EN
  • DE

J113-E3

Part No J113-E3
Manufacturer Vishay
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001574-J113-E3
Categories OEM Parts(J-L)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian J113-E3 CAD Model

Description

The J113-E3 is a Vishay Siliconix N-Channel Junction Field Effect Transistor (JFET). It's designed for high-speed switching and amplifier applications. Vishay is a reputable manufacturer known for producing reliable and high-performance electronic components.

Applications

  • Analog Switches: Used in circuits where signals need to be switched rapidly and efficiently.
  • Choppers: Employed in circuits that convert DC to AC.
  • Current Limiters: Utilized to protect circuits from excessive current flow.
  • Sample-and-Hold Circuits: Found in data acquisition systems to capture and hold analog voltage values.
  • High-Impedance Amplifiers: Used in applications requiring minimal loading of the signal source.

Features

  • Low On-Resistance (RDS(on)): Minimizes voltage drop across the transistor when it's switched on, improving efficiency.
  • Fast Switching Speed: Allows for rapid switching between on and off states, crucial for high-frequency applications.
  • Low Input Capacitance: Reduces loading on the driving circuit, preserving signal integrity.
  • High Input Impedance: Presents a minimal load to the signal source, preventing signal attenuation.
  • Available in TO-92 Package: A widely used and easily mountable package for through-hole applications.

Benefits

  • Improved Circuit Performance: Provides efficient switching and amplification, leading to better overall circuit performance.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, contributing to energy efficiency.
  • Enhanced Signal Integrity: Low input capacitance and high input impedance preserve signal quality.
  • Simplified Circuit Design: Its characteristics simplify the design and implementation of analog circuits.
  • Increased Reliability: Vishay's reputation ensures the component's long-term reliability.

Additional Details

The J113-E3 operates as a voltage-controlled resistor. The voltage applied to the gate terminal controls the current flow between the drain and source terminals. This characteristic makes it suitable for various analog control applications. The specific electrical characteristics, such as breakdown voltage, gate-source cutoff voltage, and transconductance, can be found in the official Vishay Siliconix datasheet.

Proper biasing is essential for optimal performance. The gate voltage must be carefully selected to ensure the transistor operates in the desired region (e.g., ohmic region for switching, saturation region for amplification). It is imperative to refer to the Vishay datasheet for detailed biasing recommendations and performance characteristics.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess