EN
  • EN
  • DE

M64P202KB40

Part No M64P202KB40
Manufacturer Vishay
Catalog Trimmer Potentiometers
Description SFERNICE POTENTIOMETERS & TRIMME
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors - Trimmer Potentiometers
Mfr Vishay
Series 64
Package Box
Product Status Active
Resistance 2 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 23
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Size / Dimension Square - 0.382" x 0.382" Face (9.70mm x 9.70mm)
Standard Package 200 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.8050
Win Source Part Number 880738-M64P202KB40
Ultra Librarian 3D Model Ultra Librarian M64P202KB40 CAD Model

Description

The M64P202KB40 is a 2kOhm trimmer potentiometer from Vishay.

  • Manufacturer: Vishay
  • Resistance: 2 kOhms
  • Series: 64
  • Termination Style: PC Pin
  • Size: 0.382" x 0.382" (9.70mm x 9.70mm)
  • Tolerance: ±10%
  • Temperature Coefficient: ±100ppm/°C
  • Power Rating: 0.5W (1/2W)
  • Turns: 23
  • Resistive Material: Cermet
  • Mounting Type: Through Hole
  • Package: Box

You May Also Be Interested in

Vishay
TRIMMER 2K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10KOHM 0.25W J LEAD SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 500KOHM 0.25W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 20K OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 500 OHM 0.25W PC PIN TOP
Lowest to $5.9106
Bourns Inc.
TRIMMER 5K OHM 0.25W GW BOT ADJ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7291 $51.8529
45+ $2.2393 $100.7685
70+ $2.1693 $151.8510
96+ $2.0993 $201.5328
124+ $2.0294 $251.6456
165+ $1.8194 $300.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess