EN
  • EN
  • DE

MAL514515222E3

Part No MAL514515222E3
Manufacturer Vishay
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1074772-MAL514515222E3
Categories OEM Parts(M-N)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAL514515222E3 CAD Model

Description

The MAL514515222E3 is a Vishay Dale thick film resistor network. It is designed for various general-purpose applications requiring multiple resistors in a single package, offering space savings and improved component placement efficiency.

Applications:

  • Voltage Dividers: Used in circuits to create specific voltage levels.
  • Current Limiting: Employed to limit current flow in electronic circuits.
  • Pull-up/Pull-down Resistors: Used with digital logic circuits to define logic states.
  • Feedback Resistors: Integrated into operational amplifier circuits for gain control.
  • General Purpose Circuitry: Used in a wide variety of electronic applications.

Features:

  • Thick Film Technology: Provides stable and reliable resistance values.
  • Multiple Resistors in One Package: Saves board space and simplifies component placement.
  • Surface Mount Package: Facilitates automated assembly processes.
  • High Precision: Offers tight tolerance resistance values.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Reduced Board Space: Integrates multiple resistors into a single component, saving valuable PCB space.
  • Simplified Assembly: Surface mount package enables automated placement and soldering.
  • Improved Reliability: Thick film construction ensures long-term stability and reliability.
  • Cost Savings: Reduces component count and assembly time, leading to cost savings.
  • Enhanced Circuit Performance: Provides precise and stable resistance values for optimal circuit performance.

Additional Details:

The MAL514515222E3 resistor network consists of multiple resistors with a specific resistance value, tolerance, and power rating, as detailed in the Vishay Dale datasheet. The surface mount package is designed for reflow soldering and is compatible with standard pick-and-place equipment.

The resistance value and tolerance are indicated by the part number. It's essential to consult the datasheet for detailed electrical and mechanical specifications, including temperature coefficient, power dissipation, and package dimensions.

Proper handling and storage are crucial to maintain the integrity of the component. Follow the manufacturer's recommendations for soldering and storage conditions.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess