EN
  • EN
  • DE

MBR30H100PT

Part No MBR30H100PT
Manufacturer Vishay
Description High-Voltage Dual Schottky Rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1216115-MBR30H100PT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR30H100PT CAD Model

Description

The MBR30H100PT is a Schottky Barrier Rectifier designed for high-current, low-voltage power supplies and inverters. It features a low forward voltage drop and fast switching speed, making it ideal for applications requiring efficient power conversion.

Applications:

  • Switching power supplies: Used as a rectifier in power supplies for computers, servers, and other electronic devices.
  • Inverters: Used in DC-to-AC inverters for solar power systems and uninterruptible power supplies (UPS).
  • Freewheeling diodes: Protects inductive loads from voltage spikes in motor control circuits.
  • Polarity protection: Prevents damage from reverse polarity connections.
  • High-frequency rectification: Used in high-frequency power converters for improved efficiency.

Features:

  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Reduces switching losses in high-frequency applications.
  • High surge current capability: Withstands high current surges without damage.
  • High operating temperature: Operates reliably at high temperatures.
  • Pb-free plating: RoHS compliant and environmentally friendly.

Benefits:

  • Improved efficiency: Low forward voltage drop minimizes power losses.
  • Reduced heat generation: Lower power dissipation reduces heat sink requirements.
  • Increased reliability: High surge current capability protects against transient events.
  • Simplified system design: Easy to integrate into existing circuits.
  • Environmentally friendly: RoHS compliant and lead-free.

Additional Details:

The MBR30H100PT is available in a TO-247AD package. It features a common cathode configuration and is designed for through-hole mounting. The device is rated for a maximum repetitive peak reverse voltage of 100V and a maximum average forward current of 30A.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4324 $58.3776
58+ $1.9958 $115.7564
90+ $1.9335 $174.0150
124+ $1.8711 $232.0164
160+ $1.8087 $289.3920
214+ $1.6216 $347.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess