EN
  • EN
  • DE

MBRB20100CTTRRPBF

Part No MBRB20100CTTRRPBF
Manufacturer Vishay
Description Schottky Rectifier, 2 x 10 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1216248-MBRB20100CTTRRPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRB20100CTTRRPBF CAD Model

Description

The MBRB20100CTTRRPBF is a Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-efficiency rectification and fast switching applications. This device is particularly suitable for use in switching power supplies, inverters, and as freewheeling diodes in inductive circuits.

Applications

  • Switching Power Supplies
  • Inverters
  • DC-DC Converters
  • Freewheeling Diodes in Inductive Loads
  • Polarity Protection

Features

  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High-Frequency Operation: Suitable for use in high-frequency switching circuits.
  • Low Leakage Current: Reduces standby power consumption.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • High Junction Temperature Capability: Can operate at high junction temperatures.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast switching characteristics contribute to higher efficiency in power conversion circuits.
  • Reliable Performance: High surge current capability ensures robust performance under transient conditions.
  • Reduced Power Losses: Low leakage current minimizes power losses in standby mode.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental regulations.

Additional Details

The MBRB20100CTTRRPBF is a dual common-cathode Schottky rectifier. It features a repetitive peak reverse voltage of 100V and a forward current of 20A (10A per diode). The “CT” in the part number indicates that it is a common-cathode configuration. The package is typically a TO-263 (D2PAK) package suitable for surface mounting. The device's low forward voltage drop reduces power dissipation and improves thermal management. Refer to the Vishay datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. The ‘TRRPBF’ suffix indicates tape and reel packaging and lead-free finish.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess