EN
  • EN
  • DE
  • IT

MLV1206E32503T

Part No MLV1206E32503T
Manufacturer Vishay
Catalog TVS - Varistors, MOVs
Description VARISTOR 200A 1206  /  200 A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr Vishay Beyschlag/Draloric/BC Components
Package Tape & Reel
Maximum AC Volts 25 V
Maximum DC Volts 30 V
Varistor Voltage (Min) 37 V
Varistor Voltage (Max) 46 V
Current - Surge 200 A
Energy 1J
Number of Circuits 1
Capacitance @ Frequency 550 pF @ 1 kHz
Temperature Range - Operating -55°C ~ 85°C (TA)
Mounting Type Surface Mount, MLCV
Package / Case 1206 (3216 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Names BC4950CT,BC4950DKR,BC4950TR
Standard Package 3,000
Win Source Part Number 1146643-MLV1206E32503T
Ultra Librarian 3D Model Ultra Librarian MLV1206E32503T CAD Model

Description

The Vishay MLV1206E32503T is a circuit protection component used in TVS-Varistors, MOVs.

  • Package: Tape and Reel
  • Mounting Type: Surface Mount MLCV
  • Standard Package: 3,000
  • Capacitance: 550 pF @ 1 kHz
  • Varistor Voltage (Min): 37 V
  • Varistor Voltage (Max): 46 V
  • Current-Surge: 200 A
  • Maximum AC Volts: 25 V
  • Maximum DC Volts: 30 V
  • Energy: 1J
  • Operating Temperature Range: -55°C ~ 85°C (TA)

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 270V 15KA RADIAL
Need more? Email Us
Littelfuse Inc.
VARISTOR 510V 40KA SQUARE 34MM
Need more? Email Us
Sunlord
VARISTOR 22V 20A 0402 / Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
Lowest to $0.0069
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.9417
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Littelfuse Inc.
VARISTOR 1200V 10KA DISC 20MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 240V 10KA DISC 20MM
Need more? Email Us
Littelfuse Inc.
Varistor Products - Line Voltage Operation, Radial Lead | VARISTOR 470V 6.5KA DISC 20MM
Lowest to $0.9241

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8045 $63.1575
80+ $1.4806 $118.4480
120+ $1.4344 $172.1280
165+ $1.3881 $229.0365
210+ $1.3419 $281.7990
280+ $1.2030 $336.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess