EN
  • EN
  • DE

MMA02040C1000FB000

Part No MMA02040C1000FB000
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES 100 OHM 1% 2/5W MELF 0204
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 45 Weeks
Features 100 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Manufacturer Vishay
Series MMA - Professional
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package MELF, 0204
Case / Package 0204
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0040
Other Part Number 749-MMA02040C1000FB000TR, 749-MMA02040C1000FB000CT, MMA02040C1000FB000-ND, 749-MMA02040C1000FB000DKR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927378-MMA02040C1000FB000
Ultra Librarian 3D Model Ultra Librarian MMA02040C1000FB000 CAD Model

Description

The MMA02040C1000FB000 is a 100 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film.

  • Manufacturer: Vishay
  • Resistance: 100 Ohms
  • Tolerance: ±1%
  • Power: 0.4W, 2/5W
  • Type: Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
  • Package: MELF, 0204
  • Packaging: Reel - TR
  • Series: MMA - Professional
  • Category: Resistors
  • Operating Temperature Range: -55°C ~ 155°C
  • Supply and Demand Status: Balanced
  • Estimated Production Lead Time: 45 weeks
  • HTSUS Code: 8533.21.0040
  • Other Part Numbers: 749-MMA02040C1000FB000TR, 749-MMA02040C1000FB000CT, MMA02040C1000FB000-ND, 749-MMA02040C1000FB000DKR

You May Also Be Interested in

Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,370+ $0.0244 $57.8280
5,750+ $0.0201 $115.5750
8,930+ $0.0194 $173.2420
12,270+ $0.0189 $231.9030
15,925+ $0.0182 $289.8350
21,280+ $0.0163 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,642 pieces
MOQ: 2370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess