EN
  • EN
  • DE

MMA02040C5600FB30

Part No MMA02040C5600FB30
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1436
Reference case 204
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 715354-MMA02040C5600FB30
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA02040C5600FB30 CAD Model

Description

The MMA02040C5600FB30 is a thin film resistor from Vishay. It is a precision resistor designed for various applications requiring high stability and accuracy. These resistors are known for their excellent performance characteristics and reliability.

Applications:

  • Precision Measurement Instruments: Use in equipment like multimeters and oscilloscopes.
  • Medical Devices: Resistors for accurate signal processing in medical equipment.
  • Audio Equipment: High-quality resistors for audio signal paths.
  • Industrial Control Systems: Resistors for feedback and control loops.

Features:

  • Thin Film Technology: Provides excellent stability and precision.
  • Tight Tolerance: Offers high accuracy in resistance value.
  • Low Temperature Coefficient: Minimizes resistance changes with temperature variations.
  • Small Size: Compact design for space-constrained applications.
  • RoHS Compliant: Environmentally friendly construction.

Benefits:

  • High Accuracy: Tight tolerance ensures accurate circuit performance.
  • Stable Performance: Low temperature coefficient minimizes resistance drift over temperature.
  • Reliable Operation: Robust design ensures long-term stability.
  • Reduced Size and Weight: Small size allows for compact circuit designs.

Additional Details:

The MMA02040C5600FB30 has a resistance value of 560 Ohms. It typically features a tolerance of 1% and a temperature coefficient of 50 ppm/°C. The resistor is designed for surface mount applications and is available in a standard 0204 case size. The power rating for this resistor is commonly around 0.25W. The thin film construction allows for precise control of the resistance value and provides excellent long-term stability. These resistors are often used in applications where precision and stability are critical, such as in calibration circuits, instrumentation amplifiers, and voltage dividers.

This thin film resistor is well-suited for precision applications requiring high stability and accuracy. Its performance characteristics and small size make it a suitable choice for various electronic circuits.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0938 $60.1590
130+ $0.8974 $116.6620
200+ $0.8697 $173.9400
275+ $0.8420 $231.5500
355+ $0.8143 $289.0765
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess