EN
  • EN
  • DE

MMBZ5252B-GS08

Part No MMBZ5252B-GS08
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOT23
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 732755-MMBZ5252B-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5252B-GS08 CAD Model

Description

The MMBZ5252B-GS08 is a Zener diode manufactured by Vishay. This diode is designed for voltage regulation and protection applications. It is part of the Surface Mount Device (SMD) series, offering a compact size and ease of integration into automated assembly processes. The device is commonly used to provide a stable reference voltage or to protect sensitive circuits from overvoltage conditions.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Clipping circuits
  • Level shifting
  • Reference voltage generation

Features

  • Zener Voltage: 24 V Zener voltage for precise voltage regulation.
  • Low Leakage Current: Minimizes power losses.
  • Surface Mount Package: SOT-23 package allows for easy assembly.
  • High Surge Capability: Provides protection against transient voltage spikes.
  • Lead-Free Terminations: Complies with RoHS requirements.

Benefits

  • Stable Voltage Regulation: Provides a constant voltage output despite variations in input voltage or load current.
  • Circuit Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Space Saving: Small package size allows for high-density circuit designs.
  • Easy Assembly: SMD package simplifies manufacturing processes.

Additional Details

The MMBZ5252B-GS08 Zener diode has a power dissipation rating, and it’s crucial to consider this when selecting the device for a particular application. It is designed to operate within a specified range of forward current and reverse current. It’s important to ensure that the diode is properly biased to achieve the desired Zener voltage. This diode is typically used in conjunction with a series resistor to limit the current and protect the diode from overheating. The operating temperature range is usually specified from -65°C to +150°C. The diode is RoHS compliant.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,015 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess