EN
  • EN
  • DE

MMU01020D1652FB300

Part No MMU01020D1652FB300
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 236706-MMU01020D1652FB300
Popularity Low
Supply and Demand Status Balance
Package Tape & Reel (TR)
Product Status Active
Resistance 16.5 kOhms
Tolerance ±1%
Power (Watts) 0.2W, 1/5W
Composition Thin Film
Features Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±25ppm/°C
Operating Temperature -55°C ~ 155°C
Package / Case MELF, 0102
Ratings AEC-Q200
Supplier Device Package 0102
Size / Dimension 0.043" Dia x 0.087" L (1.10mm x 2.20mm)
Number of Terminations 2
Ultra Librarian 3D Model Ultra Librarian MMU01020D1652FB300 CAD Model

Description

The MMU01020D1652FB300 is a low popularity, balance supply and demand electronic component manufactured by Vishay.

  • Win Source Part Number: 236706-MMU01020D1652FB300
  • Specification: 16.5K Ohms, 1%, 0.1W, 0201

You May Also Be Interested in

STMicroelectronics
REMOTE CONTROL ENCODER/DECODER CIRCUIT
Need more? Email Us
ESMT
DRAM Chip SDRAM 16Mbit 1Mx16 3.3V 50-Pin TSOP-II / 512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.4874
ESMT
Lowest to $1.0014
NEC
Need more? Email Us
Infineon Technologies
Need more? Email Us
ESMT
Need more? Email Us
Mindspeed
Lowest to $3.6879
ESMT
Lowest to $2.8575
Nuvoton Technology Corporation of America
MCU 32-bit ARM Cortex M0 RISC 64KB Flash 3.3V/5V 48-Pin LQFP
Lowest to $3.2575

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1712 $58.2080
825+ $0.1404 $115.8300
1,275+ $0.1361 $173.5275
1,755+ $0.1317 $231.1335
2,270+ $0.1273 $288.9710
3,040+ $0.1141 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess