EN
  • EN
  • DE
  • IT

NTHS1206N01N5002JE

Part No NTHS1206N01N5002JE
Manufacturer Vishay
Catalog Temperature Sensors - NTC Thermistors
Description NTC THERMISTOR 50K OHM 5% 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Reel - TR
Status Active
Resistance in Ohms @ 25°C 50k
Resistance Tolerance ±5%
B Value Tolerance ±3%
B25/75 3964K
Mounting SMD (SMT)
Dimension 1206 (3216 Metric)
Win Source Part Number 1083889-NTHS1206N01N5002JE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTHS1206N01N5002JE CAD Model

Description

The Vishay NTHS1206N01N5002JE is a surface mount thermistor with a resistance of 50k ohms at 25°C.

  • Manufacturer: Vishay
  • Mounting Type: Surface Mount
  • Resistance @ 25°C: 50k ohms
  • Resistance Tolerance: ±5%
  • B Value Tolerance: ±3%
  • B25/75 Value: 3964K
  • Category: Sensors and Transducers
  • Package Type: Reel - TR
  • Dimension: 1206 (3216 Metric)
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

EPCOS (TDK)
THERMISTOR NTC 220OHM 3060K 0805
Lowest to $0.0763
Sunlord
THERM NTC 100KOMH 4250K 0805
Lowest to $0.0339
Mitsubishi
AEC-Q200 NTC CHIP THERMISTOR 330
Lowest to $0.2960
Murata Electronics North America
THERMISTOR NTC
Lowest to $0.2439
Thinking Electronic Industrial Co.,Ltd
NTC Thermistor 0402 10KoHm +/-1%
Lowest to $0.0375
Mitsubishi
NTC CHIP THERMISTOR 47KOHM 3500K / NTC Thermistor 47k 0603 (1608 Metric)
Need more? Email Us
Sunlord
THERM NTC 100KOMH 4250K 0402
Lowest to $0.0101
Mitsubishi
AEC-Q200 NTC CHIP THERMISTOR 10K / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1068
Schneider Electric
NTC 5,0M IP68 5X20 -50+110C GREY
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6646 $70.6584
8+ $14.4941 $115.9528
12+ $14.0412 $168.4944
17+ $13.5883 $231.0011
22+ $13.1352 $288.9744
29+ $11.7765 $341.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess