EN
  • EN
  • DE
  • IT

P10XXAI101KB30

Part No P10XXAI101KB30
Manufacturer Vishay
Catalog Rotary Potentiometers, Rheostats
Description POT 100 OHM 1/2W CERMET LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance (Ohms) 100
Tolerance ±10%
Power (Watts) 0.5W, 1/2W
Built in Switch None
Number of Turns 1.0
Features Sealed
Taper Linear
Number of Gangs 1
Adjustment Type Side Adjustment
Temperature Coefficient ±150ppm/°C
Rotation 290°
Resistive Material Cermet
Termination Style PC Pins
Actuator Type Slotted
Actuator Length 0.787" (20.00mm)
Actuator Diameter 0.118" (3.00mm)
Bushing Thread M6 x 0.75
Mounting Type Panel Mount
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1572365-P10XXAI101KB30
Ultra Librarian 3D Model Ultra Librarian P10XXAI101KB30 CAD Model

Description

N

You May Also Be Interested in

TT Electronics
POT 10K OHM 2W WIREWOUND LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10.0 Kierros Wirewound 2W Solder Turret
Need more? Email Us
Bourns Inc.
POT 10K OHM 1/4W PLASTIC LINEAR
Lowest to $3.0463
Honeywell
POT 1M OHM 1/2W PLASTIC LINEAR / 1M Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
Lowest to $17.2696
Vishay
POT 10K OHM 1W CERMET LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Cermet 1W Solder Lug
Lowest to $28.6438
Bourns Inc.
PRECISION POT-7/8" 22MM DIA 10T
Need more? Email Us
Vishay
POT PLASTIC LINEAR
Lowest to $16.3053
Bourns Inc.
POT 200 OHM 2W WIREWOUND LINEAR
Lowest to $52.1771
TT Electronics
POT 10K OHM 2W WIREWOUND LINEAR
Need more? Email Us
Pulse
TELECOMMUNICATIONS PRODUCTS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess