EN
  • EN
  • DE
  • IT

P16NP104MAB15

Part No P16NP104MAB15
Manufacturer Vishay
Catalog Rotary Potentiometers, Rheostats
Description POT 100K OHM 1W CERMET LINEAR / 100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Cermet 1W Solder Lug
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

ECCN EAR99
HTSUS 8533.40.8050
Standard Package 20
MSL Level Not Applicable
RoHS Status ROHS3 Compliant
Size - Body Round - 0.630" Dia (16.00mm)
Mounting Panel Mount
Actuator Diameter 0.630" (16.00mm)
Actuator Length 0.346" (8.80mm)
Actuator Type Knob
Termination Style Solder Lug
Resistive Material Cermet
Rotation 300°
Temperature Coefficient ±150ppm/°C
Adjustment Type User Defined
Number of Gangs 1
Taper Linear
Features Sealed
Number of Turns 1
Built in Switch None
Power (Watts) 1W
Tolerance ±20%
Resistance (Ohms) 100k
Packaging Bulk
Manufacturer Vishay Sfernice
Category Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Bushing Thread M10 x 0.75
Win Source Part Number 1325944-P16NP104MAB15
Other Part Number P16NP100K-ND,P16NP100K,P16NP-100K
Ultra Librarian 3D Model Ultra Librarian P16NP104MAB15 CAD Model

Description

The Vishay Sfernice P16NP104MAB15 is a 100k ohm rotary potentiometer designed for general-purpose applications.

  • Resistance: 100k ohm
  • Power Rating: 1W
  • Tolerance: ±20%
  • Taper: Linear
  • Gang: Single
  • Bushing Thread: M10 x 0.75
  • Number of Turns: 1
  • Actuator Type: Knob
  • Actuator Length: 0.346" (8.80mm)
  • Actuator Diameter: 0.630" (16.00mm)
  • Body Size: Round, 0.630" (16.00mm) Diameter
  • Mounting: Panel-Mounted
  • Termination Style: Solder Lug
  • ROHS3: Compliant
  • ECCN: EAR99

You May Also Be Interested in

Bourns Inc.
POT 200 OHM 2W WIREWOUND LINEAR
Lowest to $7.3955
Bourns Inc.
POT 10K OHM 2W WIREWOUND LINEAR
Lowest to $16.9059
CTS Electrocomponents
POT 5K OHM 1/2W CARBON LINEAR / Composition Rotary Potentiometer
Need more? Email Us
Vishay
POT 1K OHM 1/10W PLASTIC LINEAR
Lowest to $26.2841
Bourns Inc.
POT 100K OHM 2W WIREWOUND LINEAR
Lowest to $12.1612
Bourns Inc.
POT 5K OHM 2W CERMET LINEAR
Lowest to $17.9756
CTS Electrocomponents
Commercial 12mm Diameter Carbon Composition Rotary Potentiometer | POT 50K OHM 0.15W CARBON LINEAR
Lowest to $1.5650
Bourns Inc.
POT 2.5K OHM 1W PLASTIC LINEAR
Lowest to $11.6613
Bourns Inc.
POT 100 OHM 2W WIREWOUND LINEAR
Lowest to $10.1645

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0788 $76.1576
4+ $31.2441 $124.9764
5+ $30.2678 $151.3390
7+ $29.2914 $205.0398
9+ $28.3150 $254.8350
12+ $25.3859 $304.6308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess