EN
  • EN
  • DE

P4SMA6.8A-E3/5A

Part No P4SMA6.8A-E3/5A
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 5.8VWM 10.5VC DO214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer Vishay
Series P4SMA, TransZorb®
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package DO-214AC (SMA)
Family Name P4SMA6.8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 7500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888368-P4SMA6.8A-E3/5A
Ultra Librarian 3D Model Ultra Librarian P4SMA6.8A-E3/5A CAD Model

Description

The P4SMA6.8A-E3/5A is a surface-mount transient voltage suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. This device is part of the SMA series, known for its compact size and robust performance in protecting against transient voltage events.

Applications:

  • I/O interfaces: Protection for data lines and control lines from ESD and surge events.
  • VCC bus protection: Safeguarding power supplies from voltage transients.
  • Automotive electronics: Protecting sensitive circuits in automotive applications from voltage surges.
  • Portable equipment: Providing transient voltage protection for handheld devices.
  • Telecommunication equipment: Surge protection for telecom lines and equipment.

Features:

  • Surface mount SMA package: Compact size for high-density board layouts.
  • Low profile: Minimizes overall height for space-constrained applications.
  • Glass passivated junction: Provides high reliability and stability.
  • Uni-directional configuration: Designed for protection against positive voltage transients.
  • High surge capability: Withstands high surge currents without failure.
  • Low clamping voltage: Limits the voltage across the protected circuit during a surge event.
  • Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C: Ensures suitability for standard reflow soldering processes.

Benefits:

  • Enhanced protection: Shields sensitive electronics from damaging voltage transients.
  • Increased reliability: Prevents premature failure of components due to surge events.
  • Compact design: Saves valuable board space in high-density applications.
  • Cost-effective: Provides a cost-efficient solution for transient voltage protection.
  • Easy installation: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Compliance: Meets industry standards for surge protection.

Additional Details:

The P4SMA6.8A-E3/5A has a standoff voltage of 6.8V, meaning it starts conducting when the voltage exceeds this level. The clamping voltage is the maximum voltage the device will allow across the protected circuit during a surge. Its surge capability is rated in peak pulse power (PPP), indicating its ability to dissipate surge energy. This TVS diode is commonly used in automotive electronics, where voltage transients can occur due to load dumps, inductive switching, and ESD events. It provides robust protection for microcontrollers, sensors, and other sensitive components in vehicle systems. It is also widely used in portable electronics, telecommunications equipment, and industrial control systems to safeguard against voltage surges and ensure reliable operation.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess