EN
  • EN
  • DE

PTCCL05H150HBE

Part No PTCCL05H150HBE
Manufacturer Vishay
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 265V 15MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr Vishay Beyschlag/Draloric/BC Components
Series PTCCL - 265V
Package Bulk
Product Status Active
Type Ceramic
Voltage - Max 265V
Current - Hold (Ih) (Max) 15 mA
Current - Trip (It) 23 mA
Current - Max 110 mA
Resistance - 25°C (Typ) 1.9 kOhms
Temperature Range - Operating 0°C ~ 70°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.197" Dia x 0.217" T (5.00mm x 5.50mm)
Height - Seated (Max) 0.394" (10.00mm)
Thickness (Max) -
Lead Spacing 0.197" (5.00mm)
Approval Agency UR
Base Product Number PTCCL
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1375655-PTCCL05H150HBE
Ultra Librarian 3D Model Ultra Librarian PTCCL05H150HBE CAD Model

Description

The PTCCL05H150HBE is a ceramic PTC resettable fuse manufactured by Vishay Beyschlag/Draloric/BC Components.

  • Series: PTCCL
  • Maximum Voltage: 265V
  • Current Rating: 110 mA
  • Trip Current: 23 mA
  • Maximum Operating Temperature: 70°C
  • Lead Spacing: 0.197" (5.00mm)
  • Mounting Type: Through Hole
  • Packaging: Bulk
  • Product Status: Active
  • REACH: Compliant
  • ECCN: EAR99

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 1.35A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 33V 1.1A 2920
Lowest to $0.2805
Amphenol Advanced Sensors
PTC RESET FUSE 420V 21MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.35A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.1A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 30V 1.85A RADIAL
Need more? Email Us
Murata Electronics North America
PTC RESET FUSE 16V 36MA 0603
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess