The PTN0603E7321BBT is a precision thin film chip resistor from Vishay, engineered for applications requiring exceptional stability, tight tolerance, and a low-temperature coefficient of resistance (TCR). This resistor is part of the PTN series, known for its high reliability and accuracy, making it suitable for instrumentation, medical devices, and high-precision circuits where consistent performance is critical.
Applications:
- Precision Circuits
- Instrumentation
- Medical Equipment
- Test and Measurement Equipment
- Automotive Electronics
Features:
- Thin Film Resistor Technology
- Small 0603 Package Size
- High Stability
- Tight Tolerance
- Low Temperature Coefficient of Resistance (TCR)
Benefits:
- Ensures accurate and consistent performance in precision circuits
- Saves valuable board space due to its compact size
- Provides reliable operation across a broad temperature spectrum
- Minimizes resistance drift, ensuring long-term stability
- Reduces the need for frequent calibration, lowering maintenance costs
Additional Details:
The PTN0603E7321BBT features a resistance value of 7.32 kΩ with a tight tolerance of ±0.1%. Its TCR is specified at ±25 ppm/°C, indicating minimal resistance change with temperature variations. Fabricated using thin film technology, this resistor offers superior stability and precision. The 0603 package size allows for high-density board layouts, optimizing space utilization. Furthermore, the PTN series is RoHS compliant, adhering to environmental regulations.
Designed to meet the stringent demands of precision applications, this resistor ensures consistent resistance values under diverse operating conditions. Its high stability and low TCR make it an ideal choice for sensitive circuits where accuracy is paramount, such as medical devices, test equipment, and automotive electronics. The PTN0603E7321BBT's combination of small size, exceptional performance, and adherence to environmental standards makes it a versatile and reliable component for a wide range of applications.