EN
  • EN
  • DE

RH025150R0FE02

Part No RH025150R0FE02
Manufacturer Vishay
Catalog Wirewound Resistors
Description Res Wirewound 150 Ohm 1% 25W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Aluminum
Composition Wirewound
Depth 27.43 mm
Height 13.87 mm
Lead Free Yes
Length 26.97 mm
Maximum Operating Temperature 250 °C
Military Standard Not
Min Operating Temperature -55 °C
Number of Pins 2
Packaging Bulk
Power Rating 25 W
Radiation Hardening No
REACH SVHC Unknown
Resistance 150 Ω
RoHS Compliant
Schedule B 8533290000
Temperature Coefficient 20 ppm/°C
Termination Axial
Tolerance 1 %
Width 27.43 mm
Win Source Part Number 1018229-RH025150R0FE02
Categories Wirewound Resistors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH025150R0FE02 CAD Model

Description

The Vishay 1018229-RH025150R0FE02 is a 150 ohm, 25W wirewound resistor. Bold the product name (e.g., BAV99S,135 → 1018229-RH025150R0FE02) and manufacturer (e.g., Nexperia USA Inc. → Vishay).

  • Resistance: 150 ohm
  • Power: 25W
  • Type: Wirewound Resistor
  • Tolerance: 1%
  • Temperature Coefficient: 20 ppm/°C
  • Package: Bulk
  • Mounting: SMD (SMT)
  • Height: 13.87 mm
  • RoHS Compliant: Yes
  • Supply and Demand Status: Shortage

You May Also Be Interested in

TE Connectivity
RES CHAS MNT 18 OHM 5% 50W / 18 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Need more? Email Us
Vishay
Res Wirewound 7.5 Ohm 1% 25W ±50ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
TE Connectivity
RES CHAS MNT 8.2 OHM 5% 50W / 8.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Lowest to $4.7638
Ohmite
RES CHAS MNT 1 OHM 10% 330W / 1 Ohms ±10% 330W Wirewound Chassis Mount Resistor
Need more? Email Us
Vishay
Res Wirewound 2.4K Ohm 1% 20W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
Vishay
Res Wirewound 600 Ohm 1% 30W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
TE Connectivity
RES CHAS MNT 5.1 OHM 5% 25W / 5.1 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Need more? Email Us
Ohmite
RES CHAS MNT 250K OHM 5% 50W / 250 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Lowest to $22.5695
TE Connectivity
RES CHAS MNT 36 OHM 5% 100W / 36 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess