EN
  • EN
  • DE

RWR74S4750FRS73

Part No RWR74S4750FRS73
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 475 OHM 5W 1% WW AXIAL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Resistance (Ohms) 475
Tolerance ±1%
Power (Watts) 5W
Composition Wirewound
Features Military, Moisture Resistant
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C to 250°C
Case / Package Axial
Number of Terminations 2
Failure Rate R (0.01%)
Win Source Part Number 138712-RWR74S4750FRS73
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RWR74S4750FRS73 CAD Model

Description

The RWR74S4750FRS73 is a precision wirewound resistor manufactured by Vishay. These resistors are known for their high stability, low temperature coefficient, and high power rating, making them suitable for demanding applications that require accurate and reliable resistance values. They are commonly used in precision instrumentation, high-power circuits, and other applications where performance is critical.

Applications

  • Precision instrumentation: Used in multimeters, oscilloscopes, and other test and measurement equipment.
  • High-power circuits: Current sensing, load resistors, and other high-power applications.
  • Audio amplifiers: Ensuring precise gain and stable performance in audio circuits.
  • Power supplies: Providing accurate current limiting and voltage division in power supplies.
  • Aerospace and defense: Used in critical applications requiring high reliability and stability.

Features

  • High stability: Maintains resistance value over time and temperature.
  • Low temperature coefficient: Minimal change in resistance value with temperature variations.
  • High power rating: Capable of dissipating significant power without degradation.
  • Wirewound construction: Provides precise and stable resistance values.
  • Flameproof coating: Enhances safety by preventing combustion in case of overload.

Benefits

  • Accurate measurements: Provides reliable and accurate resistance values for precise measurements.
  • Stable performance: Maintains performance over a wide range of operating conditions.
  • High reliability: Designed for long-term reliability and stability.
  • Safe operation: Flameproof coating enhances safety in case of overload conditions.
  • Wide range of applications: Suitable for various demanding applications requiring precision and stability.

Technical Specifications

The RWR74S4750FRS73 resistor has a resistance value of 475 ohms. The power rating and tolerance are indicated by the part number suffix (FRS73), and specific values can be found in the Vishay datasheet. They typically have a very low temperature coefficient (TCR) and excellent long-term stability.

You May Also Be Interested in

Vishay
RES 0.2 OHM 20W 10% RADIAL / 200 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Need more? Email Us
Vishay
RES 10K OHM 0.6W 1% AXIAL / 10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1743
Vishay
RES 680K OHM 1/2W 5% AXIAL / 680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Lowest to $0.0314
Yageo
RES 330 OHM 5% 1/6W AXIAL / 330 Ohms ±5% 0.167W, 1/6W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Vishay
Res Metal Glaze 150K Ohm 5% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL Automotive Ammo
Need more? Email Us
Stackpole Electronics Inc.
RES 312 OHM 1/4W .1% AXIAL
Need more? Email Us
Vishay
RES 3.3 OHM 1W 5% AXIAL / 3.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Lowest to $0.1072
Vishay
RES 10K OHM 5% 1W AXIAL / 10 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Lowest to $0.1152
Ohmite
RES 24 OHM 5W 5% RADIAL
Lowest to $3.3476

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess