EN
  • EN
  • DE

S102C4.71K-.05%

Part No S102C4.71K-.05%
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089533-S102C4.71K-.05%
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S102C4.71K-.05% CAD Model

Description

The S102C4.71K-.05% is a precision resistor manufactured by Vishay. It's designed for applications requiring high accuracy and stability. The '4.71K' signifies a resistance value of 4.71 kiloohms, and the '-.05%' indicates a tight tolerance of 0.05%, meaning the actual resistance value will be very close to the specified value.

Applications

  • Precision instrumentation
  • Medical equipment
  • Aerospace and defense systems
  • High-accuracy voltage dividers
  • Calibration equipment

Features

  • High precision (0.05% tolerance)
  • Low temperature coefficient of resistance (TCR)
  • Excellent long-term stability
  • Non-inductive design
  • Thin film construction

Benefits

  • Accurate and reliable measurements
  • Minimal drift in resistance value over time and temperature
  • Improved circuit performance
  • Reduced errors in sensitive applications
  • High reliability and long lifespan

This Vishay precision resistor is manufactured using thin film technology to achieve high accuracy and stability. The low TCR ensures that the resistance value remains relatively constant over a wide temperature range. The non-inductive design minimizes parasitic inductance, which is important for high-frequency applications. It's suitable for use in demanding applications where precision and reliability are critical. Proper handling and soldering techniques should be followed to avoid damaging the resistor and maintaining its specified performance.

Technical Specifications (Typical):

  • Resistance: 4.71 kΩ
  • Tolerance: ±0.05%
  • Temperature Coefficient of Resistance (TCR): Typically ±15 ppm/°C or better
  • Power Rating: Dependent on package size; consult datasheet
  • Operating Temperature Range: -55°C to +125°C

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess