EN
  • EN
  • DE

S504T-GS08

Part No S504T-GS08
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 307249-S504T-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S504T-GS08 CAD Model

Description

The S504T-GS08 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This component is specifically designed to safeguard sensitive electronic circuits from damaging voltage transients caused by electrostatic discharge (ESD), lightning strikes, and inductive switching. It is a surface-mount device (SMD), offering a compact and efficient solution for circuit protection.

Applications:

  • Protection of data lines in communication equipment
  • Safeguarding I/O ports in industrial controllers
  • Overvoltage protection for microcontrollers in embedded systems
  • ESD protection for portable devices like smartphones and tablets
  • Surge protection for automotive electronics
  • Protection of sensors and transducers

Features:

  • Unidirectional TVS diode for targeted voltage suppression
  • Surface-mount package (typically SMA or similar) for easy integration
  • Low clamping voltage to minimize stress on protected components
  • Fast response time for quick clamping of transient events
  • High peak pulse power capability for handling large surges
  • GS08 indicates lead-free and RoHS compliant construction

Benefits:

  • Enhanced reliability of electronic systems by preventing overvoltage damage
  • Reduced downtime and repair costs due to surge-related failures
  • Improved product safety by mitigating electrical hazards
  • Simplified circuit design due to the compact size and easy integration of the SMD package
  • Compliance with environmental regulations (RoHS)

Additional Details:

The S504T-GS08 is characterized by its key electrical parameters, including standoff voltage, clamping voltage, and peak pulse current. The standoff voltage is the maximum voltage that the device can withstand without conducting. The clamping voltage is the maximum voltage that the device will allow across it during a surge event. The peak pulse current is the maximum surge current that the device can handle without failure. The specific values of these parameters depend on the datasheet and operating conditions. It's vital to consult the Vishay datasheet for the S504T-GS08 to determine the precise specifications for your application. This device is typically used in applications where space is limited and reliable overvoltage protection is required.

The GS08 suffix specifically denotes that the component is manufactured using lead-free materials and is compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring its suitability for environmentally conscious applications. Its unidirectional nature means it's designed to protect against positive polarity transients. Its fast response time is critical for quickly clamping transient voltages, preventing them from reaching and damaging sensitive components. The part is also designed to meet industry standards for surge immunity.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess