EN
  • EN
  • DE

S593TR

Part No S593TR
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description MOSMIC for TV-Tuner Prestage with 5 V Supply Voltage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 307440-S593TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S593TR CAD Model

Description

The S593TR is a transient voltage suppressor (TVS) diode manufactured by Vishay. This device is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It is commonly used in applications where circuit protection is crucial.

Applications:

  • Data lines protection: Protecting data communication interfaces like USB, HDMI, and Ethernet from ESD strikes.
  • Microcontroller input/output protection: Safeguarding sensitive microcontroller pins from overvoltage events.
  • Automotive electronics: Protecting electronic control units (ECUs) and other automotive systems from voltage transients.
  • Industrial equipment: Protecting industrial control systems and sensors from electrical disturbances.
  • Consumer electronics: Shielding portable devices, appliances, and other consumer products from ESD and surge events.

Features:

  • Low clamping voltage: Quickly clamps transient voltages to a safe level, preventing damage to protected components.
  • Fast response time: Reacts rapidly to transient events, ensuring prompt protection.
  • Low leakage current: Minimizes current leakage in normal operating conditions, preserving battery life and circuit efficiency.
  • Small package size: Available in compact surface-mount packages, enabling high-density circuit designs.
  • High surge capability: Withstands high-energy transient events without degradation or failure.

Benefits:

  • Enhanced circuit reliability: Reduces the risk of component failure due to voltage transients, improving overall system reliability.
  • Reduced downtime: Minimizes equipment downtime caused by transient-related damage, enhancing productivity.
  • Improved product safety: Protects users from potential hazards associated with electrical surges and ESD.
  • Lower warranty costs: Reduces warranty claims resulting from transient-induced failures, lowering overall costs.
  • Simplified circuit design: Provides a simple and cost-effective solution for transient voltage protection.

Additional Details:

The S593TR TVS diode typically features a reverse standoff voltage (VRWM) appropriate for protecting 5V circuits. The clamping voltage (VC) and peak pulse current (IPP) ratings are crucial parameters to consider when selecting this device for a specific application. The specific package type (e.g., SOD-323) impacts the physical dimensions and mounting requirements. It is RoHS compliant, ensuring adherence to environmental regulations.

Consult the Vishay datasheet for the S593TR for detailed specifications, including VRWM, VC, IPP, package dimensions, and operating temperature range. Proper application of this TVS diode requires careful consideration of the circuit's voltage and current requirements to ensure adequate protection.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess