EN
  • EN
  • DE

S886TR

Part No S886TR
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description MOSMIC for TV-Tuner Prestage with 12 V Supply Voltage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 310794-S886TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S886TR CAD Model

Description

The Vishay S886TR is a silicon PIN photodiode designed for high-speed optical detection. It is optimized for use in a variety of applications requiring fast and sensitive light detection in the visible and near-infrared spectrum. Its compact size and robust construction make it suitable for integration into diverse systems.

Applications:

  • Optical Sensors: Used in light meters, ambient light sensors, and color sensors.
  • High-Speed Data Transmission: Employed in optical communication systems and fiber optic receivers.
  • Medical Devices: Integrated into pulse oximeters, blood analyzers, and other medical instrumentation.
  • Industrial Automation: Used in barcode scanners, optical encoders, and position sensors.
  • Security Systems: Implemented in intrusion detection systems and motion detectors.

Features:

  • High Sensitivity: Provides excellent sensitivity to light in the visible and near-infrared spectrum.
  • Fast Switching Speed: Offers fast response times for high-speed applications.
  • Low Capacitance: Minimizes capacitance for improved signal bandwidth.
  • Wide Spectral Range: Detects light across a broad spectral range.
  • Compact Package: Available in a small surface-mount package for easy integration.

Benefits:

  • Accurate Light Detection: Enables precise and reliable light detection.
  • High-Speed Performance: Suitable for high-speed data transmission and other fast applications.
  • Improved Signal Quality: Low capacitance ensures better signal quality and reduced noise.
  • Versatile Application: Can be used in a wide range of applications due to its broad spectral range.
  • Easy Integration: Small package simplifies integration into existing systems.

Technical Specifications:

The Vishay S886TR has a typical spectral range of 430 nm to 1100 nm. It exhibits a fast response time, typically in the nanosecond range. The photodiode's active area size is specified in the datasheet, enabling calculations for light collection efficiency. Reverse voltage and operating temperature specifications are also available in the manufacturer's documentation.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess