EN
  • EN
  • DE

SD101AWS-GS08

Part No SD101AWS-GS08
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOD323
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 712084-SD101AWS-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD101AWS-GS08 CAD Model

Description

The SD101AWS-GS08 is a Schottky Barrier Rectifier from Vishay Semiconductors, designed for surface mount applications where high efficiency and low forward voltage drop are critical. This rectifier is commonly used in DC-DC converters, freewheeling diodes, and polarity protection applications. The device is available in a small SOD-323 package, making it suitable for compact designs.

Applications:

  • DC-DC Converters
  • Freewheeling Diodes
  • Polarity Protection
  • High-Frequency Rectification
  • Switching Mode Power Supplies (SMPS)

Features:

  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Surface Mount Package (SOD-323): Compact size for space-saving designs.
  • High-Temperature Soldering Guaranteed: Ensures reliable assembly.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power dissipation, leading to higher efficiency.
  • Enhanced Reliability: High surge current capability ensures reliable operation under transient conditions.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Easy Assembly: Surface mount package simplifies PCB assembly.

Technical Specifications:

The SD101AWS-GS08 has a repetitive peak reverse voltage (VRRM) of 20V, a forward current (IF) of 1A, and a surge current (IFSM) of 15A. The forward voltage drop (VF) is typically 0.39V at 1A. The device operates over a temperature range of -65°C to +125°C. Vishay's stringent quality control ensures reliable performance and long lifespan.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess