EN
  • EN
  • DE

SETM3480

Part No SETM3480
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092366-SETM3480
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SETM3480 CAD Model

Description

The SETM3480 is a thick film resistor network manufactured by Vishay. Resistor networks are designed to provide multiple resistors in a single package, saving board space and simplifying circuit design. These networks are commonly used in various electronic circuits to provide precise resistance values for voltage division, current limiting, and other functions.

Applications

  • Voltage dividers
  • Current limiting circuits
  • Pull-up/pull-down resistors
  • Operational amplifier circuits
  • Digital circuits

Features

  • Thick film resistor technology
  • Multiple resistors in a single package
  • Compact size
  • High precision
  • Stable resistance values
  • Available in various resistance values and tolerances

Benefits

  • Reduced board space requirements
  • Simplified circuit design
  • Improved circuit performance
  • Increased reliability
  • Cost-effective solution

Additional Details

Without access to a specific datasheet for the SETM3480, providing precise specifications is difficult. However, resistor networks from Vishay typically offer a range of resistance values, tolerances, and temperature coefficients. The thick film resistor technology provides good stability and reliability over a wide temperature range. The network likely consists of several individual resistors with a common termination or isolated configurations. The power rating for each resistor and the entire network will be specified in the datasheet.

The SETM3480 would likely be available in a surface-mount package, such as a SOIC (Small Outline Integrated Circuit) or a similar package. The number of pins would correspond to the number of resistors and the configuration (e.g., isolated, bussed). The tolerance of the resistors can range from 0.1% to 5%, depending on the specific part number. Temperature coefficients are typically in the range of ±50 ppm/°C to ±200 ppm/°C. Vishay resistor networks are widely used in industrial, automotive, and consumer electronics applications. It's crucial to consult the specific datasheet for the SETM3480 to determine the exact resistance values, tolerances, power ratings, and other specifications. Proper soldering techniques should be used when mounting the resistor network to ensure reliable connections. The operating temperature range is typically -55°C to +125°C.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess