The SFH610A-3X007 is a high-isolation single-channel optocoupler in a DIP-4 package manufactured by Vishay. This optocoupler features a gallium arsenide (GaAs) infrared emitting diode that is optically coupled to a silicon planar phototransistor. It is designed for electrical isolation in various applications.
Applications
- Switch mode power supplies
- Line receiver
- Computer peripheral interface
- Microprocessor system interface
- Industrial control
Features
- High isolation test voltage: 5300 VRMS
- CTR offered in 4 groups
- High collector emitter voltage: 70 V
- Low saturation voltage
- Fast switching times
- Temperature stable
- Creepage distance > 8 mm
- RoHS Compliant
Benefits
- Provides electrical isolation between circuits.
- Protects sensitive circuits from high voltage transients.
- Enables reliable data transmission in noisy environments.
- Offers a wide range of current transfer ratios (CTR) for flexible design.
- Reduces the risk of ground loops and improves system performance.
Additional Details
The SFH610A-3X007 optocoupler is commonly used to isolate low voltage control circuits from high voltage power circuits. The current transfer ratio (CTR) is an important parameter to consider when selecting an optocoupler. The CTR is the ratio of the collector current to the forward current. This device offers a CTR in 4 groups, allowing selection of the optimal device for specific applications. The isolation voltage rating indicates the maximum voltage that the optocoupler can withstand between the input and output. The SFH610A-3X007 has a high isolation voltage of 5300 VRMS, making it suitable for use in safety-critical applications. The operating temperature range is typically -55°C to +100°C. The package is a standard DIP-4 through-hole package.