EN
  • EN
  • DE

SFH615-3

Part No SFH615-3
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Win Source Part Number 189236-SFH615-3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH615-3 CAD Model

Description

The SFH615-3 is a high isolation voltage optocoupler manufactured by Vishay. It's designed to provide galvanic isolation between input and output circuits, protecting sensitive electronics from high voltage transients and ground loops. Commonly used in power supplies, industrial automation, and telecommunications, this optocoupler ensures safety and reliable signal transmission.

Applications:

  • Switch-Mode Power Supplies (SMPS): Provides feedback isolation between the primary and secondary sides for voltage regulation.
  • Industrial Control Systems: Isolates sensitive control circuitry from high-voltage power circuits.
  • Telecommunications Equipment: Protects communication interfaces from ground loops and voltage spikes.
  • Medical Equipment: Ensures patient safety by providing isolation in medical devices.
  • Motor Control: Isolates control signals from the motor drive circuitry, enhancing system reliability.

Features:

  • High Isolation Voltage: Withstands significant voltage differences between input and output circuits.
  • CTR (Current Transfer Ratio): Offers a specified CTR range for efficient signal transfer.
  • High Collector-Emitter Voltage: Supports high voltage operation on the output side.
  • Compact DIP Package: Easy to mount on standard PCBs.
  • RoHS Compliant: Meets environmental safety standards.

Benefits:

  • Enhanced Safety: Protects against high-voltage hazards, ensuring user and equipment safety.
  • Improved Reliability: Prevents ground loops and noise interference, increasing system stability.
  • Efficient Signal Transfer: Provides accurate and reliable signal transmission.
  • Easy Integration: Simplifies circuit design and manufacturing processes.
  • Compact Footprint: Saves valuable board space.

Technical Specifications:

The SFH615-3 features a high isolation voltage, typically around 5.3 kV. The forward current rating is usually around 60 mA, and it has a specific CTR range suited for its application. It's packaged in a standard DIP configuration for convenient PCB mounting. The device is also RoHS compliant, adhering to environmental safety standards.

You May Also Be Interested in

Rochester Electronics
TRANSISTOR OUTPUT OPTOCOUPLER, 1
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 5KV TRANS W/BASE 6DIP
Lowest to $0.2815
TT Electronics
OPTOISOLATOR 10KV TRANS AXIAL / Optoisolator Transistor Output 10000VDC 1 Channel Axial
Need more? Email Us
Isocom Components 2004 LTD
Lowest to $0.5634
ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Lowest to $0.3827
Lite-On Inc.
P/C LTV-214-B-G STD. TYPE
Lowest to $0.1163
ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV TRANS 6-SO 4 LEAD
Lowest to $0.3822

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,752 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess