EN
  • EN
  • DE
  • IT

SFH6325-X009T

Part No SFH6325-X009T
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATR 5.3KV 2CH TRANS 8SMD / Optocoupler DC-IN 2-CH Transistor With Base DC-OUT 8-Pin PDIP SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel package
Number of Channels 2
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Minimum) 7% @ 16mA
Turn On / Turn Off Time (Typ) 300ns, 600ns
Input Type DC
Output Type Transistor
Output Voltage MAX 25V
Output Current per Channel 8mA
Voltage - Forward (Vf) (Typ) 1.33V
Current - DC Forward (If) (Maximum) 25mA
Operating Temperature Range -55°C ~ 100°C
Mounting SMD
Package 8-SMD, Gull Wing
Manufacturer Package 8-SMD
Win Source Part Number 794149-SFH6325-X009T
Popularity Medium
Supply and Demand Status Limited
Family Name SFH6325-X009
Introduction Date September 12, 2001
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SFH6325-X009T CAD Model

Description

The SFH6325-X009T is a high-speed optocoupler manufactured by Vishay Semiconductor. This optocoupler provides galvanic isolation between input and output circuits, ensuring safe and reliable signal transmission in various industrial and electronic applications.

Applications

  • Industrial control systems: Used for isolating control signals between different sections of a system, enhancing safety and preventing ground loops.
  • Power supplies: Provides isolation between the primary and secondary sides of power supplies for safety and noise reduction.
  • Motor control: Isolates control signals to motor drives, protecting sensitive control circuitry from high-voltage transients.
  • Digital logic isolation: Isolates digital signals in noisy environments, ensuring reliable data transmission.
  • Data communication: Used in communication interfaces to isolate data lines and prevent ground loops.

Features

  • High-speed data transmission: Supports data rates up to several Mbps for fast signal transfer.
  • Galvanic isolation: Provides electrical isolation between input and output circuits, enhancing safety and preventing ground loops.
  • High common-mode transient immunity (CMTI): Prevents false triggering caused by noise and voltage transients.
  • Wide operating temperature range: Designed for operation in harsh industrial environments.
  • Compact package: Allows for space-saving integration into various applications.

Benefits

  • Enhanced safety: Galvanic isolation ensures safety by preventing electrical shocks and ground loops.
  • Improved noise immunity: High CMTI protects against noise and voltage transients, ensuring reliable signal transmission.
  • High-speed performance: Fast data rates enable efficient signal transfer in high-speed applications.
  • Reliable operation: Designed for stable and dependable performance in demanding environments.
  • Space-saving design: Compact package allows for integration into space-constrained applications.

Additional Details

The SFH6325-X009T typically features a GaAlAs infrared emitting diode as the input stage and a high-speed photodetector and amplifier as the output stage. It commonly operates with a supply voltage of 5V. The isolation voltage is typically several kilovolts. The device is usually available in an 8-pin DIP or SMD package. Its key electrical characteristics, such as current transfer ratio (CTR) and propagation delay, can be found in the manufacturer's datasheet. It is commonly used where regulatory standards require reinforced isolation.

You May Also Be Interested in

Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6737 $58.5795
85+ $1.3734 $116.7390
135+ $1.3305 $179.6175
180+ $1.2875 $231.7500
235+ $1.2446 $292.4810
315+ $1.1159 $351.5085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess