EN
  • EN
  • DE

SFH690C

Part No SFH690C
Manufacturer Vishay
Description Low saturation voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1248153-SFH690C
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH690C CAD Model

Description

The SFH690C is a type of high-speed optocoupler manufactured by Vishay. Optocouplers are used to provide electrical isolation between circuits while allowing signals to pass between them. This is achieved using an LED and a photodetector separated by an insulating barrier.

Applications

  • Digital logic isolation
  • Line receivers
  • Power supplies
  • Interface circuits
  • High-speed data transmission

Features

  • High speed data transmission
  • High common-mode transient immunity
  • Guaranteed performance from 0°C to 70°C
  • High isolation voltage
  • Low input current requirements

Benefits

  • Provides electrical isolation, protecting sensitive circuits from high voltages
  • Enables reliable data transmission in noisy environments
  • Suitable for a wide range of applications due to its versatile performance
  • Reduces ground loops and improves signal integrity
  • Easy integration into various circuit designs

Additional Details

The SFH690C datasheet will provide specific details regarding its performance characteristics, such as data rate, isolation voltage, current transfer ratio (CTR), propagation delay, and operating temperature range. This optocoupler is often used where fast switching speeds and high noise immunity are essential. It is designed for applications requiring isolation between digital systems. The core function is to transmit digital signals across an isolation barrier. It is constructed using a gallium arsenide (GaAs) LED and a high-speed photodetector. The insulation barrier typically withstands several kilovolts, ensuring a safe isolation boundary. Its robust design and high-speed capabilities make the SFH690C a valuable component in various industrial and commercial applications, contributing to the reliability and safety of electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess