EN
  • EN
  • DE

SI1405BDH-T1-GE3

Part No SI1405BDH-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 8V 1.6A SC-70-6 / Trans MOSFET P-CH 8V 1.6A 6-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Siliconix
Series TrenchFET
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type P
Technology MOSFET
Drain Source Voltage 8V
Current - Continuous Drain (Id) @ 25°C 1.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Vgs(th) (Maximum) @ Id 950mV @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 5.5nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 305pF @ 4V
Vgs (Maximum) ±8V
Power Dissipation (Maximum) 1.47W (Ta), 2.27W (Tc)
Rds On (Maximum) @ Id, Vgs 112 mOhm @ 2.8A, 4.5V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package SC-70-6 (SOT-363)
Package 6-TSSOP, SC-88, SOT-363
Win Source Part Number 794204-SI1405BDH-T1-GE3
Popularity Medium
Supply and Demand Status Limited
Family Name Si1405BDH
Introduction Date September 17, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SI1405BDH-T1-GE3 CAD Model

Description

The Vishay Siliconix from Vishay Siliconix electronic component is a MOSFET technology-based product with a Si1405BDH family name.

  • Package: 6-TSSOP, SC-88, SOT-363
  • Mounting: SMD
  • Obsolete: Yes
  • EOL: Yes
  • Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
  • Type: P channel
  • Drain Source Voltage: 8V
  • Vgs(th) (Maximum) @ Id: 950mV @ 250μA
  • Gate Charge (Qg) (Maximum) @ Vgs: 5.5nC @ 4.5V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 305pF @ 4V
  • Maximum Vgs: ±8V
  • Power Dissipation (Maximum): 1.47W (Ta), 2.27W (Tc)
  • Rds On (Maximum) @ Id, Vgs: 112 mOhm @ 2.8A, 4.5V
  • EOL Date: Obsolete/end of life (estimated)

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess