EN
  • EN
  • DE
  • IT

SI1551DL

Part No SI1551DL
Manufacturer Vishay
Description Complementary 20-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1248778-SI1551DL
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1551DL CAD Model

Description

The SI1551DL is a P-Channel MOSFET manufactured by Vishay Siliconix. It is designed for low voltage, low on-resistance switching applications. This MOSFET is frequently employed in load switching, power management, and battery protection circuits. Its compact size and minimal gate charge render it suitable for portable devices and applications where space is limited.

Applications

  • Load Switching
  • Power Management
  • Battery Protection
  • Portable Devices
  • DC-DC Conversion

Features

  • Low On-Resistance (RDS(on))
  • Low Threshold Voltage (VGS(th))
  • Small Footprint (SOT-23 Package)
  • Low Gate Charge (Qg)
  • Fast Switching Speed

Benefits

  • Minimized power loss and enhanced efficiency attributed to low on-resistance.
  • Streamlined gate drive circuitry resulting from low threshold voltage.
  • Space-efficient design catering to portable applications facilitated by the small footprint.
  • Improved switching performance and decreased power dissipation due to low gate charge.
  • Heightened system responsiveness and overall performance owing to rapid switching speed.

Specifications

The SI1551DL features a maximum drain-source voltage (VDS) of -20V and a continuous drain current (ID) of -1.8A. The on-resistance (RDS(on)) typically measures 0.175 Ohms at a gate-source voltage (VGS) of -4.5V. The gate threshold voltage (VGS(th)) is typically -1.0V. Encased in a SOT-23 package, the device facilitates surface mount assembly.

This P-Channel MOSFET presents a compact and efficient solution tailored for low-voltage switching applications. Its combination of low on-resistance and diminutive footprint renders it an excellent choice for utilization in portable devices and power management circuits where spatial constraints and efficiency are paramount.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8835 $65.9225
85+ $1.5458 $131.3930
130+ $1.4967 $194.5710
180+ $1.4488 $260.7840
235+ $1.4010 $329.2350
310+ $1.2561 $389.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess