EN
  • EN
  • DE
  • IT

SI1553DL

Part No SI1553DL
Manufacturer Vishay
Description Complementary 2.5-V (G-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1248780-SI1553DL
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1553DL CAD Model

Description

The SI1553DL from Vishay is a P-Channel 20-V (D-S) MOSFET in a tiny PowerPAK® SC-70 package. This MOSFET is designed for load switching and level shifting applications where space is at a premium. Its low on-resistance enables efficient power management in portable devices.

Applications

  • Load Switching
  • Level Shifting
  • Portable Devices
  • Battery Management Systems
  • DC-DC Conversion

Features

  • Low On-Resistance: Typical R<sub>DS(on) values of 0.055 Ω at V<sub>GS = -4.5 V and 0.080 Ω at V<sub>GS = -2.5 V
  • Low Threshold Voltage: V<sub>GS(th) of -0.45 V (typical) facilitates operation in low-voltage logic circuits.
  • Compact Package: PowerPAK® SC-70 (2 mm x 2 mm) offers significant space savings.
  • Lead (Pb)-free and Halogen-free: RoHS compliant for environmental friendliness.

Benefits

  • Improved Power Efficiency: Lower R<sub>DS(on) minimizes power losses, extending battery life in portable applications.
  • Space Saving: Ultra-small footprint enables high-density circuit designs.
  • Simplified Logic Interface: Low threshold voltage allows direct drive from low-voltage microcontrollers.
  • Environmentally Compliant: Meets stringent environmental standards.

Technical Specifications

  • Polarity: P-Channel
  • Voltage, V<sub>DS: -20 V
  • Continuous Drain Current, I<sub>D: -3.8 A
  • Gate-Source Voltage, V<sub>GS: ±12 V
  • Operating Temperature: -55 °C to +150 °C
  • Package: PowerPAK® SC-70

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2599 $67.7970
70+ $1.8537 $129.7590
110+ $1.7968 $197.6480
150+ $1.7386 $260.7900
195+ $1.6803 $327.6585
260+ $1.5071 $391.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess