EN
  • EN
  • DE

SI1905DL-T1

Part No SI1905DL-T1
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2003
Reference case SOT363
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 716180-SI1905DL-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1905DL-T1 CAD Model

Description

The SI1905DL-T1 is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for load switching applications, offering low on-resistance (RDS(on)) and fast switching speeds. It is commonly used in portable devices, power management circuits, and other applications where efficiency and space are critical.

Applications

  • Load Switching: Controlling power to various loads in electronic circuits.
  • Power Management: Used in power converters and voltage regulators.
  • Portable Devices: Battery-powered equipment such as smartphones, tablets, and laptops.
  • DC-DC Converters: Improving efficiency in DC-DC conversion circuits.
  • Battery Protection Circuits: Providing overcharge and over-discharge protection.
  • Solid State Relays: Implementing solid-state relays for switching applications.

Features

  • P-Channel MOSFET: Suitable for low-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables rapid switching of loads.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Small Footprint: Allows for compact circuit designs (PowerPAK® SC-75 package).
  • Halogen-Free: Environmentally friendly, compliant with halogen-free standards.
  • TrenchFET® Power MOSFET: Utilizes Vishay's advanced TrenchFET® technology for enhanced performance.

Benefits

  • Improved Power Efficiency: Low RDS(on) reduces power dissipation and enhances efficiency.
  • Extended Battery Life: Low gate charge and fast switching speeds extend battery life in portable devices.
  • Compact Design: Small footprint allows for miniaturization of electronic devices.
  • Reduced Heat Generation: Efficient operation minimizes heat dissipation.
  • Enhanced Reliability: Robust design ensures dependable operation in demanding environments.
  • Environmentally Friendly: Halogen-free construction complies with environmental standards.

Technical Specifications

Consult the official Vishay datasheet for the SI1905DL-T1 for detailed electrical characteristics, thermal specifications, and application guidelines. Typical specifications include:

  • Drain-Source Voltage (VDS): -20V
  • Gate-Source Voltage (VGS): ±12V
  • Continuous Drain Current (ID): (See datasheet for value)
  • On-Resistance (RDS(on)): (See datasheet for value, varies with VGS)
  • Gate Charge (Qg): (See datasheet for value)
  • Operating Temperature Range: -55°C to +150°C
  • Package: PowerPAK® SC-75

The SI1905DL-T1 MOSFET offers a compact, efficient, and reliable solution for load switching in a variety of electronic systems. Its low on-resistance, fast switching speeds, and small footprint make it an excellent choice for portable devices and other applications where efficiency and space are critical.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5922 $59.2200
240+ $0.4859 $116.6160
370+ $0.4708 $174.1960
510+ $0.4555 $232.3050
660+ $0.4404 $290.6640
880+ $0.3948 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess