The SI1917EDH-T1 is a P-Channel MOSFET manufactured by Vishay. It is designed for load switching and power management applications, offering low on-resistance and fast switching speeds.
Applications
- Load switching
- Power management in portable devices
- DC-DC converters
- Battery management systems
Features
- Low on-resistance (RDS(on)): 0.028Ω at VGS = -10V
- High drain current (ID): -12A
- Low gate threshold voltage (VGS(th)): -1V to -3V
- Fast switching speed
- TSSOP-8 package
Benefits
- Reduced power loss and improved efficiency due to low RDS(on).
- Suitable for high current applications with its high drain current capability.
- Simplified gate drive requirements due to the low threshold voltage.
- Enhanced system responsiveness with fast switching speeds.
- Compact footprint for space-constrained applications due to the TSSOP-8 package.
Additional Details
The SI1917EDH-T1 P-Channel MOSFET is designed to minimize conduction losses and improve overall system efficiency. The device has a maximum drain-source voltage (VDS) of -30V and a gate-source voltage (VGS) of ±20V. The operating junction temperature range is -55°C to +150°C. The TSSOP-8 package offers good thermal performance. The device is RoHS compliant. It is well suited for power management applications in portable and battery-powered devices. The SI1917EDH-T1 integrates easily into power circuits and provides efficient switching capabilities.