EN
  • EN
  • DE

SI2314DS-T1-E3

Part No SI2314DS-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189607-SI2314DS-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI2314DS-T1-E3 CAD Model

Description

The SI2314DS-T1-E3 is an N-channel MOSFET from Vishay Siliconix. It is engineered for efficient power switching and load management in a variety of low-voltage applications. It is similar to the SI2314DS, but with specific packaging for automated assembly.

Applications:

  • Load Switching: Ideal for switching power to various circuits in portable devices, computers, and other electronic systems.
  • Power Management: Utilized in power management circuits for efficient voltage regulation.
  • DC-DC Conversion: Suitable for use in DC-DC converters where an N-channel MOSFET is required.
  • Battery Management: Employed in battery charging and discharging circuits.

Features:

  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • TrenchFET® Power MOSFET: Provides high power density and efficient switching performance.
  • Logic Level Gate Drive: Operates efficiently with low gate drive voltage.
  • Small Footprint: Available in a small surface-mount package for space-saving applications.
  • Tape and Reel Packaging: Supplied in tape and reel for automated assembly processes.
  • Lead (Pb)-free and Halogen-free: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Enhanced Efficiency: Low on-resistance contributes to minimal power dissipation, maximizing overall system efficiency.
  • Compact Design: Small package size allows for integration into densely populated circuit boards.
  • Reliable Performance: Designed for robust and consistent operation across a wide range of conditions.
  • Simplified Circuit Design: Logic level gate drive simplifies gate drive requirements, making it suitable for microcontroller-based systems.
  • Automated Assembly: Tape and reel packaging simplifies and accelerates the assembly process.

Additional Details:

The SI2314DS-T1-E3 has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of 3.4A. Its on-resistance (RDS(on)) is typically 65 mΩ at VGS = 4.5V and 110 mΩ at VGS = 2.5V. The device is supplied in a SOT-23 package. The T1 suffix indicates that the device is packaged on tape and reel for automated assembly. The low gate threshold voltage makes it suitable for battery-powered applications and direct logic-level interfacing.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess