EN
  • EN
  • DE

SI3435DV-T1-GE3

Part No SI3435DV-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837541-SI3435DV-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI3435DV-T1-GE3 CAD Model

Description

The SI3435DV-T1-GE3 is a P-Channel 30 V MOSFET from Vishay. It is designed for various power management and switching applications, providing efficient performance and low on-resistance. This MOSFET is suitable for use in portable devices and other power-sensitive applications.

Applications

  • Load Switching: Employed to efficiently control power to different loads in electronic systems.
  • Power Management: Used in power management circuits for devices such as notebooks, tablets, and smartphones.
  • DC-DC Conversion: Suitable for DC-DC converters, enabling voltage regulation and power conversion.
  • Battery Protection: Applied in battery protection circuits to prevent overcharging and over-discharging.

Features

  • Low On-Resistance: Minimizes conduction losses and enhances overall circuit efficiency.
  • Fast Switching Speed: Reduces switching losses and improves the dynamic performance of circuits.
  • Logic Level Gate Drive: Simplifies circuit design by allowing direct drive from logic-level signals.
  • TrenchFET® Power MOSFET: Utilizes Vishay’s advanced TrenchFET® technology for superior performance.
  • Halogen-Free: Compliant with environmental standards, ensuring it is halogen-free.
  • Lead (Pb)-Free: Constructed without lead, meeting RoHS requirements.

Benefits

  • Improved Efficiency: Low on-resistance and fast switching speeds contribute to higher efficiency in power management.
  • Reduced Power Loss: Minimizes conduction and switching losses, leading to cooler operation and extended battery life.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuits.
  • Enhanced Reliability: Robust design ensures stable performance in demanding operating conditions.
  • Environmentally Friendly: Halogen-free and lead-free construction meets environmental compliance.

Additional Details

The SI3435DV-T1-GE3 is packaged in a PowerPAK® SC-70, offering excellent thermal performance and a compact footprint. Key specifications include a drain-source voltage (VDS) of 30 V, a continuous drain current (ID) of up to 4.7 A, and a typical on-resistance (RDS(on)) of 0.039 Ω at a gate-source voltage (VGS) of 4.5 V. This MOSFET is designed to operate over a wide temperature range, ensuring reliable performance across diverse applications.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5444 $59.8840
260+ $0.4468 $116.1680
405+ $0.4328 $175.2840
555+ $0.4188 $232.4340
715+ $0.4049 $289.5035
955+ $0.3629 $346.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess