EN
  • EN
  • DE

SI3446BDV-T1-GE3

Part No SI3446BDV-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837542-SI3446BDV-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI3446BDV-T1-GE3 CAD Model

Description

The SI3446BDV-T1-GE3 is an N-Channel 30 V MOSFET from Vishay. This MOSFET is designed for load switching and power management applications, featuring a low on-resistance and fast switching speed, which make it suitable for portable devices and other power-sensitive applications.

Applications

  • Load Switching: Used for efficient power distribution by switching loads on and off in electronic circuits.
  • Power Management: Employed in power management systems within notebooks, tablets, and mobile devices.
  • DC-DC Conversion: Suitable for use in DC-DC converters where voltage and current need to be regulated.
  • Battery Protection: Integrated into battery protection circuits to prevent overcharge and over-discharge.

Features

  • Low On-Resistance: Reduces conduction losses and improves the overall efficiency of the circuit.
  • Fast Switching Speed: Minimizes switching losses and enhances the dynamic performance of the circuit.
  • Logic Level Gate Drive: Allows direct drive from logic-level signals, simplifying circuit design.
  • TrenchFET® Power MOSFET: Utilizes Vishay’s advanced TrenchFET® technology for superior performance.
  • Halogen-Free: Compliant with environmental standards, ensuring it is halogen-free.
  • Lead (Pb)-Free: Lead-free construction, meeting RoHS requirements.

Benefits

  • Improved Efficiency: Low on-resistance and fast switching speeds contribute to higher efficiency in power management applications.
  • Reduced Power Loss: Minimizes conduction and switching losses, resulting in cooler operation and extended battery life.
  • Simplified Circuit Design: Logic-level gate drive simplifies integration with control circuits.
  • Enhanced Reliability: Robust design ensures stable performance in demanding operating conditions.
  • Environmentally Friendly: Halogen-free and lead-free construction meets environmental compliance requirements.

Additional Details

The SI3446BDV-T1-GE3 comes in a PowerPAK® SC-70 package, which offers excellent thermal performance and a small footprint, ideal for space-constrained applications. Its key specifications include a drain-source voltage (VDS) of 30 V, a continuous drain current (ID) of up to 5.8 A, and a typical on-resistance (RDS(on)) of 0.024 Ω at a gate-source voltage (VGS) of 4.5 V. This MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess