EN
  • EN
  • DE

SI4114DY-T1-E3

Part No SI4114DY-T1-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 20A 8-SOIC / Trans MOSFET N-CH 20V 20A 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 95nC @ 10V
Max Input Capacitance 3700pF @ 10V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.5W (Ta), 5.7W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 042596-SI4114DY-T1-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name Si4114DY
Introduction Date July 29, 2008
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SI4114DY-T1-E3 CAD Model

Description

The SI4114DY-T1-E3 is a P-Channel MOSFET manufactured by Vishay. It is designed for a variety of applications including load switching, power management, and DC-DC conversion. The device's low on-resistance and fast switching speeds make it suitable for high-efficiency power management systems.

Applications

  • Load Switching: Used to efficiently control power to different circuit sections, minimizing power consumption when not in use.
  • Power Management in Portable Devices: Ideal for optimizing power usage in smartphones, tablets, and other battery-operated devices to extend battery life.
  • DC-DC Converters: Can be implemented in DC-DC converters for voltage regulation and efficient power conversion.
  • Motor Control: Employed in low-power motor control applications for efficient speed and torque regulation.
  • LED Lighting: Suitable for LED lighting systems, providing efficient and reliable power control.

Features

  • P-Channel MOSFET: Simplifies high-side switching configurations.
  • Low On-Resistance (RDS(on)): Reduces power losses and increases overall efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows for operation with low-voltage logic levels.
  • Small Footprint: The compact surface-mount package minimizes board space requirements.
  • High Drain Current (ID): Capable of handling significant current loads for various applications.
  • Fast Switching Speed: Enables efficient switching performance in high-frequency circuits.

Benefits

  • Enhanced Power Efficiency: Low on-resistance minimizes power dissipation, improving overall system efficiency.
  • Extended Battery Life: Optimized power management leads to longer battery life in portable devices.
  • Simplified Design: P-Channel configuration makes high-side switching easier to implement.
  • Compact Solution: Small footprint reduces the overall size of the application.
  • Improved Thermal Performance: Efficient heat dissipation ensures stable operation in various environments.
  • Reliable Operation: Robust design and construction guarantee dependable performance.

Additional Details

The SI4114DY-T1-E3 is typically supplied in a standard surface-mount package, which facilitates automated assembly processes. The device's datasheet provides detailed electrical characteristics, including drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID) ratings, as well as thermal resistance specifications. Careful consideration of these parameters is crucial to ensure the MOSFET operates within its safe operating area. Proper PCB layout and heat sinking techniques may be necessary to manage thermal dissipation, especially in high-current applications. The T1 suffix indicates tape and reel packaging, and the E3 suffix signifies compliance with RoHS (Restriction of Hazardous Substances) standards. Always refer to the manufacturer's datasheet for the most accurate and up-to-date information before designing with this component.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,973 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess