EN
  • EN
  • DE

SI4410DY-T1-GE3

Part No SI4410DY-T1-GE3
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case SOP8
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 734346-SI4410DY-T1-GE3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4410DY-T1-GE3 CAD Model

Description

The SI4410DY-T1-GE3 is a P-Channel TrenchFET® power MOSFET manufactured by Vishay. It is designed for load switching and power management applications where efficiency and small size are critical.

Applications

  • Load Switching: Used as a load switch in portable devices like smartphones, tablets, and laptops.
  • Power Management: Employed in power management circuits for DC-DC converters and battery management systems.
  • Backlighting: Used in LED backlighting circuits for displays.
  • Motor Control: Can be used in low-power motor control applications.
  • OR-ing Diodes: Used as replacements for OR-ing diodes to reduce voltage drop and improve efficiency.

Features

  • P-Channel MOSFET: Allows for easy implementation in high-side switching applications.
  • TrenchFET® Technology: Provides low on-resistance (RDS(on)) for efficient power conversion.
  • Low Gate Charge: Minimizes switching losses and improves efficiency at high frequencies.
  • Small Footprint: Available in a PowerPAK® SO-8 package for space-constrained applications.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental regulations.
  • High Current Capability: Capable of handling relatively high currents for its package size.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals.

Benefits

  • High Efficiency: Low RDS(on) minimizes power dissipation and improves overall system efficiency.
  • Compact Size: Small package size allows for use in densely populated circuit boards.
  • Simplified Design: P-channel configuration simplifies high-side switching designs.
  • Reliable Performance: Robust design ensures reliable operation in demanding environments.
  • Environmentally Friendly: Lead-free and halogen-free construction minimizes environmental impact.

Additional Details

The SI4410DY-T1-GE3 features a low on-resistance, typically in the milliohm range, which significantly reduces power loss during conduction. This is particularly important in battery-powered devices where maximizing battery life is crucial. The PowerPAK® SO-8 package provides excellent thermal performance, allowing the MOSFET to dissipate heat efficiently. The device's logic-level gate drive capability means it can be directly controlled by microcontrollers and other logic circuits, simplifying the design process. Its high current capability, despite its small size, makes it suitable for a wide range of applications where space is limited but performance is essential. Furthermore, its compliance with environmental regulations makes it an attractive option for manufacturers seeking to minimize the environmental impact of their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 266 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess