EN
  • EN
  • DE

SI4413CDY

Part No SI4413CDY
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 734347-SI4413CDY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4413CDY CAD Model

Description

The SI4413CDY is an N-Channel MOSFET from Vishay Siliconix. It's designed for load switching and power management applications. Its key features include low on-resistance and fast switching speed, making it efficient for DC-DC conversion and other power control circuits. It comes in a standard SO-8 package for surface mount applications.

Applications:

  • Load Switching: Used for efficient and reliable load switching in various electronic devices.
  • DC-DC Conversion: Found in DC-DC converters for regulating voltage levels in portable devices and power supplies.
  • Power Management: Employed in power management circuits to control power distribution and optimize energy usage.
  • Battery Management Systems (BMS): Utilized in BMS for battery charging and discharging control in portable electronics and electric vehicles.
  • Motor Control: Used in small motor control circuits for applications like fans and actuators.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for higher frequency operation.
  • Logic Level Gate Drive: Can be driven directly by logic level signals, simplifying the driver circuitry.
  • Surface Mount Package (SO-8): Compact package for easy integration into surface mount PCBs.
  • TrenchFET® Power MOSFET: Vishay's TrenchFET® technology provides superior performance and efficiency.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching speed contribute to high efficiency in power conversion applications.
  • Simplified Circuit Design: Logic level gate drive simplifies the driver circuitry, reducing component count and cost.
  • Compact Design: SO-8 package allows for compact and space-saving designs.
  • Improved Thermal Performance: The SO-8 package enhances thermal dissipation, improving reliability.
  • Reliable Operation: Vishay's TrenchFET® technology ensures reliable and robust performance.

Additional Details:

The SI4413CDY has a drain-source voltage (VDS) rating of typically 30V. The gate-source voltage (VGS) is typically rated at +/- 20V. Its continuous drain current (ID) varies depending on the case temperature. The device is also typically compliant with RoHS standards. The operating temperature range is generally between -55°C to +150°C. It's important to consult the datasheet for the specific RDS(on) values at different VGS levels and temperatures, as well as thermal resistance specifications to ensure proper thermal management in the application.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess